The SFGCG450CZ5AA-TC is a Murata ceramic filter designed for various RF applications. This filter excels in insertion loss, attenuation, and temperature stability, making it suitable for wireless communication systems needing reliable performance.
Applications
- Wireless communication devices
- Cordless phones
- Remote control systems
- Wireless microphones
- RF transceivers
Features
- Compact size for integration in space-limited devices
- Low insertion loss to minimize signal degradation
- High attenuation to block unwanted signals and noise
- Stable performance across a wide temperature range
- SMT for easy automated assembly
- RoHS compliant
Benefits
- Improved signal clarity in wireless communications
- Reduced interference
- Increased reliability due to temperature stability
- Simplified manufacturing
- Environmental compliance
Technical Specifications
The specific technical specifications such as center frequency, bandwidth, and insertion loss are dependent on the specific design and Murata's datasheet. Common specifications are:
- Center Frequency: Approximately 450 MHz (derived from part number)
- Bandwidth: Determined by the application
- Insertion Loss: Low to reduce signal loss
- Attenuation: High attenuation in the stopband
- Operating Temperature Range: Wide range for stable performance
- Impedance: Typically 50 Ohms
The SFGCG450CZ5AA-TC is a high-performance ceramic filter which optimizes the performance of wireless communication systems by providing excellent filtering and noise reduction.