EN
  • EN
  • DE

SFSKB5M20GF00-R1

Part No SFSKB5M20GF00-R1
Manufacturer Murata Electronics North America
Catalog OEM Parts ( S )
Description 5.20MHZ Ceramic SMT Filter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1097282-SFSKB5M20GF00-R1
Categories OEM Parts( S )
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SFSKB5M20GF00-R1 CAD Model

Description

The SFSKB5M20GF00-R1 is a Murata Electronics North America product, specifically a multilayer ceramic capacitor (MLCC). These capacitors are widely used in electronic circuits for various applications due to their compact size, high capacitance, and excellent reliability.

Applications

  • Mobile Phones: Used for filtering, decoupling, and bypass applications.
  • Consumer Electronics: Employed in devices such as laptops, tablets, and digital cameras.
  • Automotive Electronics: Integrated into automotive control systems and entertainment units.
  • Industrial Equipment: Used in power supplies, motor controls, and other industrial applications.
  • Medical Devices: Found in various medical instruments and equipment.

Features

  • Multilayer Ceramic Construction: Provides high capacitance in a small form factor.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards (PCBs).
  • High Reliability: Offers stable performance over a wide range of temperatures and voltages.
  • Low Equivalent Series Resistance (ESR): Minimizes power losses and improves circuit efficiency.
  • Excellent Temperature Characteristics: Maintains capacitance stability across operating temperatures.

Benefits

  • Miniaturization: Enables smaller and more compact electronic devices.
  • Improved Circuit Performance: Enhances the stability and reliability of electronic circuits.
  • Reduced Power Consumption: Minimizes energy losses due to its low ESR.
  • Cost-Effective: Provides a reliable and efficient solution for various capacitance requirements.
  • Easy Assembly: Facilitates automated assembly processes, reducing manufacturing costs.

Additional Details

MLCCs like the SFSKB5M20GF00-R1 are constructed from alternating layers of ceramic dielectric and metal electrodes. The capacitance value depends on the dielectric material, the number of layers, and the electrode area. They are non-polarized and can be used in AC or DC circuits. Common dielectric materials include X5R, X7R, and C0G/NP0, each offering different temperature and voltage characteristics. The SFSKB5M20GF00-R1 typically comes in standard EIA case sizes, such as 0402, 0603, or 0805, allowing for easy integration into existing designs. These capacitors are essential components in modern electronics, contributing to the functionality and performance of a wide array of devices and systems. Proper selection of the MLCC is crucial to ensure optimal circuit performance and reliability. Considerations include voltage rating, temperature coefficient, capacitance tolerance, and ESR.

You May Also Be Interested in

Vishay
TRIMMER 100OHM 0.125W J LEAD TOP / 100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Need more? Email Us
STMicroelectronics
Lowest to $2.6115
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC SM / Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA)
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640
Vishay
SS2P3 Series 30 V 2 A High Current Density Schottky Barrier Rectifier - DO-220AA
Need more? Email Us
Taiwan Semiconductor
2A, 20V, Schottky Rectifier
Need more? Email Us
Shikues
Need more? Email Us
Shikues
Lowest to $0.0849
Taiwan Semiconductor
1A, 40V, Schottky Rectifier
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess