EN
  • EN
  • DE

SUMUB-LS072R4A

Part No SUMUB-LS072R4A
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 349267-SUMUB-LS072R4A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SUMUB-LS072R4A CAD Model

Description

The SUMUB-LS072R4A is a ceramic resonator manufactured by Murata Electronics North America. It is designed to provide a stable and accurate clock signal for a variety of electronic applications. This resonator is part of the SUMUB series, known for its compact size and robust performance, making it suitable for use in space-constrained environments where reliability is crucial. As a resonator, it offers a simpler and more cost-effective solution compared to traditional crystal oscillators.

Applications

  • Remote controllers
  • Wireless communication devices
  • Microcontroller clock sources
  • Consumer electronics
  • Industrial control equipment

Features

  • Accurate Resonant Frequency: Provides a stable and precise resonant frequency for reliable clock signal generation.
  • Compact SMD Package: Small surface-mount package enables efficient use of PCB space.
  • Wide Temperature Range: Maintains stable performance across a broad range of operating temperatures.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances directive.
  • Lead-Free Construction: Supports lead-free manufacturing processes.

Benefits

  • Stable Clock Signal: Ensures consistent and accurate timing for microcontrollers and digital circuits.
  • Simplified Circuit Design: Reduces the number of external components required, simplifying circuit design and reducing board space.
  • Improved System Reliability: Enhances the overall stability and reliability of electronic systems.
  • Cost-Effective Solution: Offers a lower-cost alternative to crystal oscillators.
  • Efficient Manufacturing: SMD package allows for automated assembly, lowering production costs and improving throughput.

Additional Details

The SUMUB-LS072R4A ceramic resonator is ideal for use in applications requiring a reliable and stable clock signal within a compact footprint. It is commonly used in conjunction with microcontrollers, providing the necessary clock signal for their operation. The resonator's performance characteristics, including frequency tolerance and temperature stability, should be carefully considered when selecting it for a specific application. Refer to the datasheet for detailed specifications, including soldering recommendations and electrical characteristics. The exact frequency can be found in the part's datasheet. Proper handling and soldering techniques are essential to ensure optimal performance and longevity.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $16.3040
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Lowest to $0.2529
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess