The TWR-5/1000-15/200-D24A is a DC-DC converter manufactured by Murata Electronics North America. It is designed to provide a regulated output voltage from a DC input voltage, with specific input and output voltage/current ranges indicated in its part number.
Applications
- Industrial automation equipment
- Telecommunications systems
- Data centers
- Medical equipment
- Aerospace applications
Features
- DC-DC conversion
- Isolated output
- Wide input voltage range
- Regulated output voltage
- High efficiency
- Over-voltage protection
- Over-current protection
- Short-circuit protection
- Compact size
Benefits
- Provides a stable and reliable power supply
- Protects connected equipment from voltage fluctuations
- Reduces power consumption
- Simplifies system design
- Increases system reliability
Additional Details
The TWR-5/1000-15/200-D24A likely indicates an input voltage around 24VDC (D24A part of the identifier). It likely also delivers an output of around 5V with a current around 1A. It has a 15V Isolation. The output voltage is precisely regulated and protected against over-voltage, over-current, and short-circuit conditions. The compact size allows for easy integration into space-constrained applications. The converter typically operates over a wide temperature range and is designed to meet relevant safety and EMC standards. Detailed specifications, including input voltage range, output voltage accuracy, efficiency curves, and protection features, are available in the Murata product datasheet. The converter may feature remote on/off control and output voltage trim functions. It might be designed for through-hole mounting or surface mounting, depending on the specific package type. The robust design ensures reliable operation in harsh environments. It complies with industry safety standards. This product provides power efficiency for application circuits.