EN
  • EN
  • DE

TZB4R200AA10R00

Part No TZB4R200AA10R00
Manufacturer Murata Electronics North America
Catalog Trimmers, Variable Capacitors
Description CAP TRIMMER 4.5-20PF 100V SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Capacitance Range 4.5 to 20pF
Adjustment Type Top Adjustment
Voltage Rating 100V
Height - Seated (Max) 0.126" (3.20mm)
Mounting SMD (SMT)
Features General Purpose
Win Source Part Number 035503-TZB4R200AA10R00
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TZB4R200AA10R00 CAD Model

Description

The Murata Electronics North America 035503-TZB4R200AA10R00 capacitor is a general-purpose capacitor with a voltage rating of 100V. It has a height of 0.126" (3.20mm) and is mounted using SMD (SMT) technology. The adjustment type is top adjustment, and the capacitance range is 4.5 to 20pF. This capacitor is part of the Capacitors category and is currently active in the market. The supply and demand status is limited.

    You May Also Be Interested in

    Knowles Voltronics
    CAP TRIMMER 1.5-3PF 350V SMD
    Need more? Email Us
    Knowles Johanson Manufacturing
    CAP TRIMMER
    Need more? Email Us
    Sprague-Goodman
    CAP TRIMMER 0.8-16PF 1250V / 0.8 ~ 16pF Trimmer Capacitor 1250 V Top User Defined
    Need more? Email Us
    Vishay
    CAP TRIMMER 4-38PF 250V TH
    Need more? Email Us
    EW Electronics
    CAP TRIMMER 12-60PF 100V TH
    Need more? Email Us
    Murata Electronics North America
    CAP TRIMMER 4-25PF 50V SMD
    Need more? Email Us
    Knowles Voltronics
    CAP TRIMMER 1.5-3PF 125V SMD
    Need more? Email Us
    EW Electronics
    CAP TRIMMER 6.5-30PF 100V TH
    Need more? Email Us
    Knowles Johanson Manufacturing
    CAP TRIMMER 2.5-10PF 250V SMD
    Lowest to $10.1866

    Top Sellers

    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $4.7519
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $11.8797
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7841
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0214
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.6828
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $32.0752
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $2.2891
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.1782
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.1579
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.4151
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $5.7023
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6071

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    35+ $1.8025 $63.0875
    80+ $1.4790 $118.3200
    125+ $1.4328 $179.1000
    170+ $1.3866 $235.7220
    220+ $1.3404 $294.8880
    290+ $1.2017 $348.4930
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 239 pieces
    MOQ: 35 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess