EN
  • EN
  • DE

WPN20R48D15C

Part No WPN20R48D15C
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (U - Z)
Description 20W Regulated DC/DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 403038-WPN20R48D15C
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WPN20R48D15C CAD Model

Description

The WPN20R48D15C is a DC-DC converter module manufactured by Murata Electronics North America. This module is designed to provide a regulated 15V output from a wide input voltage range, making it suitable for various industrial, telecommunications, and distributed power applications. It's engineered for high efficiency and reliability in demanding environments.

Applications:

  • Industrial Automation
  • Telecommunications Equipment
  • Distributed Power Systems
  • Networking Devices
  • Robotics

Features:

  • Wide Input Voltage Range: Accommodates fluctuations in input voltage.
  • Regulated 15V Output: Provides a stable and precise voltage supply.
  • High Efficiency: Minimizes power losses and reduces heat generation.
  • Overcurrent Protection: Protects the module and connected devices from damage.
  • Overtemperature Protection: Prevents damage due to excessive heat.
  • Remote On/Off Control: Allows for easy integration into automated systems.

Benefits:

  • Stable Power Supply: Provides a reliable and consistent voltage output for sensitive electronic components.
  • Increased System Reliability: Protection features prevent damage from overcurrent and overtemperature conditions.
  • Simplified System Design: Integrated module reduces design complexity and time-to-market.
  • Energy Efficient: High efficiency minimizes power consumption and reduces operating costs.
  • Flexible Control: Remote on/off control allows for integration into various control systems.

Additional Details:

The WPN20R48D15C is typically used in applications requiring a stable 15V power rail. It is a non-isolated DC-DC converter. For specific electrical characteristics, including input voltage range, output current, efficiency curves, and thermal derating information, refer to the official Murata Electronics North America datasheet for this part number.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Lowest to $1.9623
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Protek Devices
Lowest to $0.3269
Atmel
Lowest to $32.5000
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess