EN
  • EN
  • DE

XM2458LA-BL1301

Part No XM2458LA-BL1301
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 409853-XM2458LA-BL1301
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XM2458LA-BL1301 CAD Model

Description

The Murata Electronics North America XM2458LA-BL1301 is a compact, high-performance dual-band antenna designed for 2.4 GHz and 5 GHz applications. This antenna offers excellent radiating characteristics in a small form factor, making it suitable for integration into space-constrained devices. It supports Wi-Fi, Bluetooth, and other wireless communication protocols.

Applications

  • Dual-band Wi-Fi routers: Providing simultaneous 2.4 GHz and 5 GHz wireless connectivity.
  • Wireless access points: Enabling high-speed wireless networks in homes and offices.
  • Smartphones and tablets: Enhancing wireless communication capabilities in mobile devices.
  • IoT devices: Supporting wireless communication in smart home and industrial IoT applications.
  • Wireless gaming consoles: Ensuring reliable and high-speed wireless connectivity for gaming.

Features

  • Dual-band operation: Supports both 2.4 GHz and 5 GHz frequency bands.
  • Compact size: Designed for easy integration into small devices.
  • High performance: Provides excellent radiating efficiency and gain.
  • SMT (Surface Mount Technology) compatible: Enables automated assembly processes.
  • Optimized for Wi-Fi and Bluetooth: Ensures compliance with relevant standards and regulations.

Benefits

  • Improved wireless range: The antenna's high efficiency extends the operational range of the connected device.
  • Enhanced signal strength: Contributes to a more stable and reliable wireless connection.
  • Reduced interference: Dual-band operation minimizes interference from other electronic components.
  • Simplified design and integration: SMT compatibility simplifies the manufacturing process.
  • Lower power consumption: Efficient radiation reduces the power required for wireless communication.

The XM2458LA-BL1301 antenna is engineered to provide superior performance in wireless communication systems. It is designed using advanced simulation techniques, which allows for optimized performance characteristics. Its small size, ease of integration, and robust construction make it an ideal choice for a wide range of wireless applications, especially those requiring dependable and efficient wireless communication in a compact form factor. The antenna’s performance characteristics, coupled with its ease of integration, make it a valuable component for enhancing the wireless capabilities of any device operating within the 2.4 GHz and 5 GHz bands.

You May Also Be Interested in

Renesas Electronics America
Lowest to $25.0249
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $1.9566
NEC
Lowest to $12.5125
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2857 $59.4282
62+ $1.8757 $116.2934
96+ $1.8168 $174.4128
132+ $1.7579 $232.0428
170+ $1.6990 $288.8300
228+ $1.5234 $347.3352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,790 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess