EN
  • EN
  • DE

XM2458SD-TL1339

Part No XM2458SD-TL1339
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 409857-XM2458SD-TL1339
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XM2458SD-TL1339 CAD Model

Description

The Murata Electronics North America XM2458SD-TL1339 is a dual-band chip antenna designed to operate in both the 2.4 GHz and 5 GHz frequency bands. This surface mount device is engineered for high performance and easy integration into a variety of wireless applications. Its compact size and robust design make it an ideal choice for space-constrained devices that require reliable wireless connectivity.

Applications

  • Wireless Routers: Ensures stable and efficient Wi-Fi connectivity for home and office networks.
  • IoT Devices: Provides reliable wireless communication for smart home devices, sensors, and trackers.
  • Wearable Electronics: Integrates seamlessly into smartwatches, fitness trackers, and other wearable devices.
  • Automotive Systems: Enhances wireless capabilities in car infotainment systems and telematics devices.
  • Medical Devices: Supports wireless communication in patient monitoring equipment and remote healthcare devices.

Features

  • Dual-Band Operation: Supports both 2.4 GHz and 5 GHz bands for versatile wireless communication.
  • Compact Size: Allows for easy integration into small form factor devices.
  • Surface Mount Technology (SMT): Facilitates automated assembly and reduces manufacturing costs.
  • High Efficiency: Maximizes signal strength and minimizes power consumption for optimal performance.
  • RoHS Compliant: Environmentally friendly and compliant with hazardous substance regulations.

Benefits

  • Improved Wireless Range: Provides extended coverage and reliable connectivity.
  • Reduced Product Size: Enables smaller and more compact product designs.
  • Cost-Effective Solution: SMT compatibility reduces assembly time and labor costs.
  • Extended Battery Life: High efficiency minimizes power drain for longer operational times.
  • Enhanced Product Performance: Delivers optimal signal strength and data transmission rates.

The XM2458SD-TL1339 antenna is designed for seamless integration into modern wireless devices, ensuring reliable performance in a wide range of applications. Its compact size, coupled with high efficiency, makes it an ideal choice for devices where space is limited but wireless connectivity is critical. The use of surface mount technology simplifies the assembly process, making it suitable for high-volume production. The antenna's robust design and adherence to industry standards guarantee long-term reliability, whether used in consumer electronics, industrial equipment, or IoT devices.

You May Also Be Interested in

NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $291.2610
NEC
Lowest to $20.5186
NEC
Lowest to $12.5125
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $23.3957
NEC
Need more? Email Us
NEC
Lowest to $25.0254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess