EN
  • EN
  • DE

DAC-HF12BMM

Part No DAC-HF12BMM
Manufacturer Murata Power Solutions Inc.
Catalog END - OF - LIFE
Description Ultra-Fast, 8/10/12-Bit Digital-to-Analog Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Power Solutions Inc.
Win Source Part Number 1166751-DAC-HF12BMM
Manufacturer Homepage www.murata-ps.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC-HF12BMM CAD Model

Description

The DAC-HF12BMM is a digital-to-analog converter (DAC) module manufactured by Murata Power Solutions Inc. This DAC module is designed to provide high-precision analog voltage outputs from digital input signals. It is commonly used in applications requiring accurate signal conversion, such as industrial automation, process control, and instrumentation. The module is designed for easy integration into various electronic systems.

Applications

  • Industrial Automation: Used to control analog devices in automated systems.
  • Process Control: Provides precise voltage signals for controlling industrial processes.
  • Instrumentation: Used in measurement instruments to generate accurate analog outputs.
  • Motor Control: Generates control signals for motor speed and position control.
  • Data Acquisition Systems: Converts digital data into analog signals for data acquisition.

Features

  • High Resolution: Offers high-resolution analog output for precise control.
  • Low Noise: Designed to minimize noise in the analog output signal.
  • High Accuracy: Provides accurate conversion from digital input to analog output.
  • Compact Module: Small form factor allows for easy integration into various electronic designs.
  • Wide Operating Temperature Range: Suitable for use in a variety of environmental conditions.

Benefits

  • Precise Signal Conversion: High resolution and accuracy ensure precise analog output.
  • Reliable Performance: Designed for stable and reliable operation in demanding environments.
  • Simplified Integration: Compact module simplifies circuit design and integration.
  • Improved System Control: Allows for precise control of analog devices in automated systems.
  • Versatile Application: Suitable for a wide range of industrial and instrumentation applications.

Additional Details

The DAC-HF12BMM typically operates with a specific supply voltage and provides a corresponding output voltage range. It communicates with a digital interface, such as SPI or I2C, for data input. The module often includes internal reference voltage sources to ensure accuracy. The operating temperature range is typically between -40°C and +85°C. Detailed specifications regarding resolution, accuracy, settling time, and noise characteristics can be found in the manufacturer's datasheet. The “HF” likely refers to Halogen Free construction.

You May Also Be Interested in

Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
Rohm Semiconductor
Zener diode
Lowest to $1.5847
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $287.7948 $287.7948
2+ $258.0235 $516.0470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess