EN
  • EN
  • DE

UEI15-150-Q48N-C

Part No UEI15-150-Q48N-C
Manufacturer Murata Power Solutions Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description Module DC-DC 48VIN 1-OUT 15V 1.1A 16.5W Automotive 6-Pin Case C-75 / Isolated Wide Input Range 15-Watt DC/DC Converters | DC DC CONVERTER 15V 15W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Murata Power Solutions Inc.
Packaging Tray
Type Isolated Module
Voltage - Input (Minimum) 18V
Voltage - Input (Maximum) 75V
Voltage - Output 1 15V
Current - Output (Maximum) 1.1A
Power (W) 15W
Voltage - Isolation 2.25kV
Applications ITE (Commercial)
Features OCP, OTP, OVP, SCP, UVLO
Temperature Range - Operating -40°C ~ 85°C
Efficiency 85.3%
Mounting Style Through Hole
Manufacturer Package 6-DIP Module
Parts Dimension 1.10" L x 0.96" W x 0.32" H (27.9mm x 24.4mm x 8.1mm)
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 750401-UEI15-150-Q48N-C
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name UEI15-150-Q48
Introduction Date February 06, 2009
Country of Origin China, United States of America
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian UEI15-150-Q48N-C CAD Model

Description

The UEI15-150-Q48N-C is an isolated module from Murata Power Solutions Inc.

  • Features: OCP, OTP, OVP, SCP, UVLO
  • Application: ITE (Commercial)
  • Voltage Isolation: 2.25kV
  • Voltage Output: 15V
  • Efficiency: 85.3%
  • Series: UEI15-150-Q48
  • Package: Tray
  • Mounting Style: Through Hole
  • Operating Temperature: -40°C ~ 85°C
  • Manufacturer Package: 6-DIP module
  • Current Output: 1.1A
  • Alternative Parts: PRD15-Q48-S15-N-D, PRD15-Q48-S12-N-D, CC15-4815SFH-E, DPX15-48WS15-N
  • Introduction Date: February 06, 2009
  • Country of Origin: China, United States of America
  • Estimated EOL Date: 2027
  • Supply and Demand Status: Limited
  • Quantities per Package: 30
  • MSL Level: 1 (unlimited)
  • Power: 15W
  • Voltage Input (Minimum): 18V
  • Voltage Input (Maximum): 75V
  • Dimensions: 1.10" L x 0.96" W x 0.32" H (27.9mm x 24.4mm x 8.1mm)
  • Popularity: High

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 1V 6W
Lowest to $5.1904
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $5.8647
Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212
Traco Power
DC DC CONVERTER 12V 1W
Lowest to $9.0035
Monolithic Power Systems Inc.
DC DC CONVERTER 2.7-6V
Lowest to $1.9008
Traco Power
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5V
Lowest to $17.5940
Monolithic Power Systems Inc.
DC DC CONVERTER 0.65-5V
Lowest to $27.2727
Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.8208 $101.6416
3+ $41.6992 $125.0976
5+ $40.3961 $201.9805
6+ $39.0930 $234.5580
8+ $37.7899 $302.3192
11+ $33.8805 $372.6855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 87 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess