EN
  • EN
  • DE

MY9269SS

Part No MY9269SS
Manufacturer MY-SEMI INC.
Catalog Misc Products
Description 16-Channel High Accuracy Constant Current LED Driver With 16bits Multiplex-PDM Control for Dynamic Scanning Systems
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer MY-SEMI INC.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832297-MY9269SS
Ultra Librarian 3D Model Ultra Librarian MY9269SS CAD Model

Description

The MY9269SS is a high-performance LED driver IC from MY-SEMI INC. engineered to offer precise current control and comprehensive protection features for various LED lighting applications. This IC is specifically designed to enhance the reliability and efficiency of LED lighting systems, making it an ideal choice for a wide range of lighting products.

Applications:

  • LED Street Lighting: Used in street lights to provide efficient and reliable outdoor illumination.
  • LED Tunnel Lighting: Integrated into tunnel lighting systems to ensure consistent and safe lighting conditions.
  • LED High Bay Lighting: Employed in high bay lights for industrial and commercial applications, providing high-intensity illumination.
  • Architectural Lighting: Suitable for architectural lighting applications, creating aesthetically pleasing and energy-efficient lighting designs.
  • Automotive Lighting: Can be used in automotive lighting systems, such as headlights and tail lights.

Features:

  • High Efficiency: Designed to maximize energy efficiency, minimizing power consumption and reducing heat generation.
  • Precise Current Control: Provides accurate and stable current to the LEDs, ensuring consistent brightness and color uniformity.
  • Over-Temperature Protection (OTP): Protects the IC from overheating, preventing damage and ensuring long-term reliability.
  • Over-Voltage Protection (OVP): Safeguards the LEDs from over-voltage conditions, extending their lifespan and preventing failures.
  • Short-Circuit Protection (SCP): Protects the circuit from damage due to short circuits, enhancing safety and reliability.
  • Open-Circuit Protection (OCP): Offers protection against open-circuit conditions, preventing potential hazards and ensuring system stability.
  • Wide Input Voltage Range: Operates across a broad input voltage range, providing flexibility in various lighting applications.

Benefits:

  • Significant Energy Savings: High efficiency leads to substantial energy savings compared to traditional lighting technologies.
  • Extended LED Lifespan: Precise current regulation and comprehensive protection features help maximize the lifespan of the LEDs.
  • Enhanced Reliability: Robust protection mechanisms ensure the reliability of the LED lighting system, reducing maintenance needs.
  • Reduced Maintenance Costs: Longer LED lifespan minimizes the frequency of replacements, resulting in lower maintenance costs.
  • Consistent Brightness: Accurate current regulation guarantees stable and consistent brightness output from the LEDs.

Additional Details:

The MY9269SS is designed to meet stringent industry standards for safety and performance. Its compact design and advanced protection features make it a dependable solution for a wide range of LED lighting applications. The IC’s ability to maintain precise current control ensures optimal performance and longevity of LED lighting systems, making it a preferred choice for demanding lighting environments.

You May Also Be Interested in

Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9566 $58.6980
75+ $1.6055 $120.4125
115+ $1.5558 $178.9170
155+ $1.5050 $233.2750
200+ $1.4553 $291.0600
270+ $1.3052 $352.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,620 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess