EN
  • EN
  • DE

HX2-24V

Part No HX2-24V
Manufacturer Nais(Matsushita Electric Works)
Description Compact & Slim 2 Form C Non-polarized Relay
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Nais(Matsushita Electric Works)
Win Source Part Number 1182656-HX2-24V
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HX2-24V CAD Model

Description

The HX2-24V is a power relay manufactured by Nais (Matsushita Electric Works), now Panasonic. It is designed to switch electrical circuits, providing isolation and amplification of control signals. Relays like the HX2-24V are commonly used in various applications for switching high-power loads using a low-power control signal.

Applications:

  • Industrial automation: Controlling motors, valves, and other industrial equipment.
  • Home appliances: Switching power to appliances like washing machines, refrigerators, and air conditioners.
  • Power supplies: Providing switching functions in power supply circuits.
  • HVAC systems: Controlling heating, ventilation, and air conditioning equipment.
  • Lighting control: Switching lighting circuits in commercial and residential buildings.

Features:

  • 24V coil voltage: Operates with a 24V DC control signal.
  • High contact rating: Capable of switching significant current and voltage levels.
  • SPDT or DPDT contact configuration (depending on the specific model): Offers flexible switching options.
  • Compact size: Allows for easy integration into various applications.
  • High insulation resistance: Provides electrical isolation between the coil and contacts.
  • Long life expectancy: Designed for reliable operation over a long period.

Benefits:

  • Safe and reliable switching: Provides electrical isolation and prevents damage to control circuits.
  • Easy to use: Simple to integrate into existing circuits.
  • Versatile: Can be used in a wide range of applications.
  • Cost-effective: Provides a reliable switching solution at a competitive price.
  • Durable: Designed to withstand harsh environments.

Additional Details:

The HX2-24V relay typically features a plastic housing and is available in various mounting options, such as PCB mounting or DIN rail mounting. Specific contact ratings, coil resistance, and operating temperature ranges will vary depending on the exact model. Refer to the Panasonic datasheet for detailed specifications, wiring diagrams, and application notes. The relay may also include features such as a mechanical indicator or a LED indicator to show the relay's status.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.9875 $81.9750
4+ $33.6313 $134.5252
6+ $32.5802 $195.4812
8+ $31.5292 $252.2336
10+ $30.4781 $304.7810
13+ $27.3250 $355.2250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess