EN
  • EN
  • DE

274519\2GB\256Mx8\8C\10

Part No 274519\2GB\256Mx8\8C\10
Manufacturer NANYA
Catalog Memory - Modules
Description DDR3-1600 256Mx64 UDIMM (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948147-274519\2GB\256Mx8\8C\10
Series *
Ultra Librarian 3D Model Ultra Librarian 274519\2GB\256Mx8\8C\10 CAD Model

Description

This electronic component is a memory module that can be used in a variety of applications.

  • Win Source Part Number: 948147-274519\2GB\256Mx8\8C\10
  • Category: Memory - Modules
  • Capacity: 2GB

You May Also Be Interested in

G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 (32GB 2x16G) 1.30V
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade White (16GB)
Need more? Email Us
Micron Technology Inc.
MODULE DDR2 SDRAM 2GB 240FBDIMM
Need more? Email Us
Kingston
DDR5-8000 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-7200 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-8000 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Corsair
DDR5-6400 RGB (32GB 2x16G) CL32 nenory Kit - Black
Need more? Email Us
Adata
DDR5-6000 2Gx64 UDIMM LANCE RGB (16GB)
Need more? Email Us
Kingston
DDR5-6400 2Gx64 UDIMM FURY Renegade White (16GB)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess