EN
  • EN
  • DE

655536\NT5TU64M16GG-3C

Part No 655536\NT5TU64M16GG-3C
Manufacturer NANYA
Catalog DDR
Description DDR2-667 64Mx16 BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942206-655536\NT5TU64M16GG-3C
Series *
Ultra Librarian 3D Model Ultra Librarian 655536\NT5TU64M16GG-3C CAD Model

Description

The NT5TU64M16GG-3C is a DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) chip manufactured by Nanya Technology. This memory chip is used in various computing devices to provide high-speed data access for applications, operating systems, and other processes. It is a volatile memory, meaning it requires continuous power to maintain the stored information.

Applications

  • Desktop PCs
  • Laptop computers
  • Servers
  • Graphics cards
  • Embedded systems

Features

  • DDR2 Technology
  • 64Mb x 16 organization
  • Double data rate architecture
  • Clock frequency up to a certain maximum (dependent on speed grade)
  • Low power consumption compared to previous generations
  • 8 internal banks for concurrent operations

Benefits

  • Increased memory bandwidth
  • Improved system performance
  • Reduced power consumption
  • Higher memory density

Additional Details

The NT5TU64M16GG-3C is organized as 64 Meg x 16 bits, meaning it has a total capacity. The DDR2 architecture doubles the data transfer rate compared to DDR SDRAM by transferring data on both the rising and falling edges of the clock signal. The -3C designates a specific speed grade. The chip operates at a specific voltage level (typically 1.8V) and has various timing parameters, such as CAS latency (CL), RAS-to-CAS delay (tRCD), and RAS precharge time (tRP), which affect its performance. These parameters are crucial for proper system operation and compatibility. The datasheet from Nanya provides all the required information regarding timings, voltage levels, and other operational specifications. Proper thermal management is vital to ensure stable operation and prevent overheating.

DDR2 SDRAM chips like the NT5TU64M16GG-3C play a critical role in modern computing devices by providing fast and efficient memory access. Nanya's DDR2 chips offer enhanced performance and reduced power consumption compared to earlier memory technologies. When selecting and implementing memory modules, it is essential to ensure compatibility with the system's motherboard and chipset. Careful attention to timing parameters and voltage levels is crucial for optimal performance and system stability. Adhering to the manufacturer's guidelines helps to avoid potential problems and ensure reliable operation. This memory component improves data handling, application execution and overall system response times.

You May Also Be Interested in

PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess