EN
  • EN
  • DE

656780\1GB\128Mx8\8C\15

Part No 656780\1GB\128Mx8\8C\15
Manufacturer NANYA
Catalog Memory - Modules
Description DDR3-1333 128Mx64 UDIMM (1GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948885-656780\1GB\128Mx8\8C\15
Series *
Ultra Librarian 3D Model Ultra Librarian 656780\1GB\128Mx8\8C\15 CAD Model

Description

This electronic component is a memory module with a Win Source Part Number of 948885-656780.

  • Product Type: Memory Module
  • Win Source Part Number: 948885-656780
  • Capacity: 1GB
  • Specification: 128Mx8 and 8C

You May Also Be Interested in

Kingston
DDR5-6400 4Gx64 UDIMM FURY Renegade RGB (32GB)
Need more? Email Us
Kingston
DDR5-7200 2Gx64 UDIMM FURY Renegade White (16GB)
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (64GB 2x32G) WH CL30
Need more? Email Us
Omron
MEMORY MODULE FLASH 512MB
Need more? Email Us
Kingston
DDR5-6400 2Gx64 UDIMM FURY Renegade White (16GB)
Need more? Email Us
Adata
DDR5-6000 2Gx64 UDIMM LANCE RGB (16GB)
Need more? Email Us
Kingston
DDR5-8000 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6400 2Gx64 UDIMM FURY Renegade White RGB (16GB)
Need more? Email Us
Swissbit NA Inc.
MODULE FLASH NAND SLC 8GB MODULE
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess