EN
  • EN
  • DE

665173\2GB\128Mx8\16C\Nanya\die

Part No 665173\2GB\128Mx8\16C\Nanya\die
Manufacturer NANYA
Catalog Memory - Modules
Description DDR2-800 256Mx64
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950344-665173\2GB\128Mx8\16C\Nanya\die
Series *
Ultra Librarian 3D Model Ultra Librarian 665173\2GB\128Mx8\16C\Nanya\die CAD Model

Description

This 2GB memory module is a reliable and efficient solution to enhance the performance of your computer system.

  • Speed: 16C
  • Configuration: 128Mx8
  • Die: Nanya die

You May Also Be Interested in

Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Swissbit NA Inc.
MODULE FLASH NAND SLC 8GB MODULE
Need more? Email Us
Adata
DDR5-6000 2Gx64 UDIMM LANCE RGB (16GB)
Need more? Email Us
Micron Technology Inc.
MODULE DDR2 SDRAM 2GB 240FBDIMM
Need more? Email Us
Omron
MEMORY MODULE FLASH 256MB
Need more? Email Us
PNY
PNY XLR8 DDR5 6400MHz CL40 MAKO Desktop Memory kit (2x16GB)
Need more? Email Us
G.SKILL
DDR5-6400 UDIMM Kit Trident Z5 RGB (32GB 2x16G) White
Need more? Email Us
Kingston
DDR5-7200 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Apacer
MODULE DDR4 SDRAM 16GB 260SODIMM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess