EN
  • EN
  • DE

NT1GT64U8HB0BY-3C

Part No NT1GT64U8HB0BY-3C
Manufacturer NANYA
Catalog Memory - Modules
Description DDR2-667 128Mx64
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950827-NT1GT64U8HB0BY-3C
Series *
Ultra Librarian 3D Model Ultra Librarian NT1GT64U8HB0BY-3C CAD Model

Description

The NANYA NT1GT64U8HB0BY-3C is a 1GB DDR2 Unbuffered DIMM (UDIMM) memory module. Designed for use in desktop computers, it offers a simple and cost-effective way to improve system performance.

Applications

  • Desktop PCs
  • Home computers
  • Office workstations
  • General computing

Features

  • 1GB capacity
  • DDR2 technology
  • Unbuffered DIMM (UDIMM)
  • PC2-6400 (800MHz) speed
  • 240-Pin DIMM

Benefits

  • Increased Memory Capacity: Provides a memory boost, allowing for smoother multitasking and faster application loading.
  • Improved Performance: DDR2 technology offers higher data transfer rates compared to DDR memory.
  • Affordable Upgrade: A cost-effective solution to improve system performance.
  • Easy Installation: Designed for easy installation in compatible motherboards.

Technical Specifications

The NT1GT64U8HB0BY-3C operates at 1.8V and complies with JEDEC standards. This module is intended for systems that support DDR2 UDIMMs. It is a reliable and budget-friendly option for enhancing the performance of older desktop systems. While it lacks ECC, its unbuffered design helps minimize latency for better responsiveness in typical desktop applications. Its 1GB capacity provides a noticeable improvement in system responsiveness. The memory module is tested for compatibility and reliability. This is an ideal choice for users looking to upgrade their system's memory without a significant investment.

You May Also Be Interested in

Kingston
Rambus 256MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess