The RGC1/16C124DTP is a thick film chip resistor manufactured by Kamaya Inc. It is designed for general purpose applications requiring precise and stable resistance in a small form factor. The resistor is constructed using a high-quality ceramic substrate and a thick film resistive element, ensuring reliable performance and long-term stability.
Applications
- General purpose electronics
- Current sensing
- Voltage division
- Pull-up/pull-down resistors
- Consumer electronics
- Industrial equipment
- Automotive electronics
Features
- Small size (typically 0603 or 0402 package)
- High stability
- Tight tolerance
- Thick film construction
- RoHS compliant
Benefits
- Precise and reliable resistance
- Reduced circuit board space
- Stable performance over temperature
- Long-term reliability
- Suitable for automated assembly
Technical Specifications
The RGC1/16C124DTP designation refers to a specific resistance value; in this case, '124' likely indicates a resistance of 120 kΩ with a multiplier. The '1/16' specifies the power rating, being 1/16 of a Watt. The 'C' usually indicates a tolerance of 0.25%. These resistors are available in different case sizes, with 0603 being a common option. They exhibit excellent temperature coefficient of resistance (TCR) characteristics, ensuring stability over a wide temperature range. The operating temperature range typically spans from -55°C to +155°C. Detailed specifications, including the precise resistance value, tolerance, TCR, and voltage rating, are available in the manufacturer's datasheet. The thick film construction provides good pulse withstanding capability.