EN
  • EN
  • DE

NT512T64U88A0BY-37B

Part No NT512T64U88A0BY-37B
Manufacturer NANYA
Catalog Memory - Modules
Description DDR2-533 64Mx64
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951162-NT512T64U88A0BY-37B
Series *
Ultra Librarian 3D Model Ultra Librarian NT512T64U88A0BY-37B CAD Model

Description

The NANYA NT512T64U88A0BY-37B is a 512MB DDR2 memory module. It's designed for use in desktop computers and other systems that require a balance of performance and affordability. DDR2 (Double Data Rate 2) technology provides increased bandwidth and lower power consumption compared to its predecessor, DDR SDRAM.

Applications:

  • Desktop Computers
  • Entry-Level Servers
  • Workstations
  • Office PCs
  • General Computing

Features:

  • 512MB Capacity
  • DDR2 Technology
  • DIMM Form Factor (240-Pin)
  • Operating Speed: PC2-5300 (667MHz)
  • Unbuffered
  • Voltage: 1.8V
  • Double Data Rate Architecture

Benefits:

  • Improved Performance: DDR2 technology offers higher bandwidth compared to DDR, resulting in faster data transfer rates and improved system performance.
  • Lower Power Consumption: Operates at a lower voltage (1.8V) compared to DDR, leading to reduced power consumption.
  • Cost-Effective: Provides a cost-effective memory solution for upgrading or building desktop systems.
  • Easy Installation: Standard DIMM form factor allows for easy installation in compatible motherboards.
  • Reliable Performance: NANYA is a reputable manufacturer of memory modules, ensuring reliable performance and compatibility.

Additional Details:

The NT512T64U88A0BY-37B module is a 240-pin DIMM. It operates at a clock speed of 667MHz (PC2-5300). DDR2 memory operates by transferring data on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate compared to single data rate (SDR) SDRAM. The 'Unbuffered' designation means that the memory data is sent directly to the memory controller without being buffered, providing lower latency and faster access times.

You May Also Be Interested in

Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess