EN
  • EN
  • DE

NT512T64UH8A0FN-37B

Part No NT512T64UH8A0FN-37B
Manufacturer NANYA
Catalog Memory - Modules
Description DDR2-533 64Mx64 SODIMM 2Rx16 (512MB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951117-NT512T64UH8A0FN-37B
Series *
Ultra Librarian 3D Model Ultra Librarian NT512T64UH8A0FN-37B CAD Model

Description

The NANYA NT512T64UH8A0FN-37B is a 512MB DDR2 SODIMM memory module designed to enhance the performance of compatible laptop and notebook computers. It provides an increase in system memory capacity, enabling smoother multitasking and improved application responsiveness. This module adheres to the SODIMM (Small Outline Dual Inline Memory Module) standard, making it suitable for devices with limited space.

Applications:

  • Laptop Computers
  • Notebook Computers
  • Small Form-Factor PCs
  • Memory Upgrades
  • Embedded Systems utilizing DDR2 SODIMM

Features:

  • 512MB Capacity
  • DDR2 SDRAM Technology
  • SODIMM (Small Outline Dual Inline Memory Module) Form Factor (200-Pin)
  • PC2-6400 (800MHz) Speed
  • Unbuffered
  • Non-ECC
  • 1.8V Operating Voltage

Benefits:

  • Improved System Performance: Increased memory capacity enables the system to handle more tasks simultaneously, resulting in smoother and faster overall operation.
  • Enhanced Multitasking: Allows users to run multiple applications concurrently and switch between them seamlessly without experiencing noticeable slowdowns.
  • Faster Application Loading: Applications and files load more quickly due to the increased available memory.
  • Cost-Effective Upgrade: DDR2 memory provides a relatively inexpensive way to improve the performance of older systems.
  • Easy Installation: SODIMM modules are designed for straightforward installation in compatible laptops and other devices.

Additional Details:

The NANYA NT512T64UH8A0FN-37B operates at a voltage of 1.8V. It is compatible with systems that support DDR2 SODIMM memory running at 800MHz (PC2-6400). The 200-pin SODIMM form factor ensures compatibility with a wide range of laptops and small form-factor devices. This module is unbuffered, meaning that the memory controller directly accesses the memory chips. It is also non-ECC, indicating that it does not feature error correction capabilities. Before purchasing, it's crucial to ensure compatibility with your system by consulting the system documentation or manufacturer's website to confirm that your system supports DDR2 SODIMM memory with a speed of 800MHz and a capacity of 512MB. Installing incompatible memory can result in system instability or prevent the system from booting.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess