EN
  • EN
  • DE

NT5CB256M16BP-CG

Part No NT5CB256M16BP-CG
Manufacturer NANYA
Catalog DDR
Description DDR3-1333 256Mx16 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940879-NT5CB256M16BP-CG
Series *
Ultra Librarian 3D Model Ultra Librarian NT5CB256M16BP-CG CAD Model

Description

The NT5CB256M16BP-CG is a high-performance DDR3L SDRAM (Synchronous Dynamic Random-Access Memory) module manufactured by NANYA. This memory component is designed to provide a cost-effective solution for applications requiring high bandwidth and low power consumption. It's a double data rate (DDR) device, meaning it transfers data on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate compared to single data rate SDRAM.

Applications

  • Desktop PCs: Used as main system memory.
  • Laptops: Suitable for providing memory in portable computing devices.
  • Embedded Systems: Integrated into various embedded applications requiring memory.
  • Networking Devices: Found in routers, switches, and other networking equipment.
  • Industrial PCs: Utilized in industrial computing platforms.

Features

  • Capacity: 4Gb (256M x 16)
  • DDR3L Technology: Operates at a lower voltage (1.35V) for reduced power consumption.
  • High Bandwidth: Offers fast data transfer rates, improving system performance.
  • Clock Rate: Supports various clock speeds depending on the specific configuration.
  • 16-bit Data Bus: Allows for efficient data transfer.
  • Lead-Free and RoHS Compliant: Environmentally friendly design.
  • FBGA Package: Utilizes a fine-pitch ball grid array package for compact size and improved signal integrity.

Benefits

  • Improved System Performance: High bandwidth enables faster data access and processing.
  • Lower Power Consumption: DDR3L technology reduces energy usage, leading to longer battery life in portable devices and lower operating costs in servers.
  • Increased Memory Capacity: Provides ample memory for demanding applications.
  • Enhanced Reliability: Designed for stable and reliable operation.
  • Cost-Effective Solution: Offers a good balance between performance and cost.

Additional Details

The NT5CB256M16BP-CG DDR3L SDRAM module is designed to meet the demanding requirements of modern computing systems. It supports various JEDEC standard specifications for DDR3L SDRAM, ensuring compatibility with a wide range of platforms. The FBGA package enables efficient heat dissipation and minimizes signal noise. The specific clock speed and timings may vary depending on the module configuration, and it's crucial to refer to the manufacturer's datasheet for detailed specifications and operating conditions.

You May Also Be Interested in

Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $72.9564
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $116.3083
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,712 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess