EN
  • EN
  • DE

NT5CB256M16DP-DII

Part No NT5CB256M16DP-DII
Manufacturer NANYA
Catalog DDR
Description DDR3-1600 256Mx16 (4Gb) Ind
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940885-NT5CB256M16DP-DII
Series *
Ultra Librarian 3D Model Ultra Librarian NT5CB256M16DP-DII CAD Model

Description

The NT5CB256M16DP-DII is a DDR3L SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by NANYA. It's specifically designed to provide a balance of high bandwidth and low power consumption for various computing applications. The DDR3L designation indicates that it operates at a lower voltage (1.35V) than standard DDR3, contributing to improved energy efficiency.

Applications

  • Laptops and Notebooks: Serves as the primary memory for portable computing devices, enhancing multitasking capabilities and application performance.
  • Embedded Systems: Integrated into diverse embedded applications requiring memory storage and rapid data retrieval.
  • Industrial Automation: Used in industrial control systems for real-time data processing and control.
  • Networking Equipment: Deployed in routers, switches, and other networking infrastructure components.
  • Small Form Factor PCs: Suitable for compact desktop systems where space and power are limited.

Features

  • Capacity: 4Gb (256M x 16)
  • DDR3L Technology: Operates at 1.35V, reducing power consumption and heat generation.
  • High Bandwidth: Enables fast data transfer rates, improving overall system responsiveness.
  • 16-bit Data Bus: Facilitates efficient data communication.
  • JEDEC Standard Compliance: Adheres to industry standards for DDR3L SDRAM.
  • Lead-Free and RoHS Compliant: Environmentally friendly design.
  • FBGA Package: Utilizes a fine-pitch ball grid array package for compact size and improved thermal performance.

Benefits

  • Enhanced System Performance: High data transfer rates accelerate application loading, improve multitasking, and boost overall system speed.
  • Lower Power Consumption: DDR3L technology extends battery life in portable devices and minimizes energy usage in other applications.
  • Increased Memory Capacity: Provides ample memory for demanding applications and resource-intensive tasks.
  • Improved Reliability: Designed for stable and dependable operation in a variety of environments.
  • Compact Design: The FBGA package allows for integration into space-constrained systems.

Additional Details

The NT5CB256M16DP-DII offers a reliable and efficient memory solution suitable for a wide range of applications. Refer to the manufacturer's datasheet for detailed specifications, including timing parameters and operating conditions, to ensure optimal performance and compatibility. The 'DP' likely designates specific speed or timing characteristics, while 'DII' may indicate a particular revision or manufacturing lot. Its low power consumption and high bandwidth make it a suitable choice for devices where both performance and energy efficiency are important.

You May Also Be Interested in

CXMT
8Gbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $66.2707
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Rayson Hi-Tech (SZ) Co., Ltd.
1.06V~1.95V 16Gbit 1.866GHz LPDDR4X SDRAM FBGA-200 Memory (ICs) RoHS
Lowest to $79.1730
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $32.7880
Western Digital
8TB HDD 3.5" SATA Red Pro NAS 256MB CMR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess