EN
  • EN
  • DE

NT5CB256M4AN-CG

Part No NT5CB256M4AN-CG
Manufacturer NANYA
Catalog DDR
Description DDR3-1333 256Mx4 (1Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941641-NT5CB256M4AN-CG
Series *
Ultra Librarian 3D Model Ultra Librarian NT5CB256M4AN-CG CAD Model

Description

The NT5CB256M4AN-CG is a DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) component manufactured by NANYA. This memory chip is designed for use in various electronic devices requiring high-speed data access and storage. Its architecture and specifications make it suitable for a range of applications, including computers, embedded systems, and other digital devices.

Applications

  • Desktop PCs
  • Laptop Computers
  • Graphics Cards
  • Embedded Systems
  • Industrial PCs
  • Networking Devices

Features

  • Capacity: 1Gb (256M x 4)
  • DDR3 Technology: Offers higher bandwidth and lower power consumption compared to DDR2 memory.
  • Data Transfer Rate: Supports data transfer rates up to 1600 MT/s (MegaTransfers per second) or higher, depending on the system configuration.
  • Operating Voltage: Operates at a low voltage (typically 1.5V), contributing to reduced power consumption and heat generation.
  • Interface: Uses a standard DDR3 interface, ensuring compatibility with a wide variety of systems.
  • JEDEC Standard: Compliant with JEDEC standards for DDR3 SDRAM, ensuring interoperability and reliability.
  • FBGA Package: Utilizes a Fine-Pitch Ball Grid Array (FBGA) package for improved thermal performance and signal integrity.

Benefits

  • Increased System Performance: Provides faster memory access, leading to improved application loading times, smoother multitasking, and enhanced overall system responsiveness.
  • Reduced Power Consumption: Low voltage operation minimizes power consumption, contributing to longer battery life in portable devices and reduced energy costs in desktop and server environments.
  • Enhanced Stability and Reliability: JEDEC compliance and a robust design ensure stable and reliable operation under various operating conditions.
  • Improved Multitasking: Larger memory capacity allows users to run more applications simultaneously without experiencing performance slowdowns.
  • Future-Proofing: DDR3 technology offers a cost-effective and reliable memory solution for current and future computing needs.

Additional Details

The NT5CB256M4AN-CG is typically organized as 256M x 4 bits. It is crucial to consult the motherboard documentation to confirm DDR3 support and configure BIOS settings accordingly for optimal performance. This memory chip is lead-free and RoHS compliant. The specific CAS latency (CL), RAS to CAS delay (tRCD), and RAS precharge time (tRP) depend on the speed grade and should be verified in the product datasheet.

You May Also Be Interested in

Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $12.3549
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
CXMT
8Gbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $66.2707
Unilc
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM PG-TFBGA-96 Memory (ICs) RoHS
Lowest to $17.0076
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess