EN
  • EN
  • DE

NT5CB64M16BP-CF

Part No NT5CB64M16BP-CF
Manufacturer NANYA
Catalog DDR
Description DDR3-1333 64Mx16 (1Gb) Halogen-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941727-NT5CB64M16BP-CF
Series *
Ultra Librarian 3D Model Ultra Librarian NT5CB64M16BP-CF CAD Model

Description

The NT5CB64M16BP-CF is a DDR3L SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by NANYA Technology. It is designed for applications that require low power consumption and high performance, such as mobile devices, embedded systems, and networking equipment.

Applications:

  • Mobile Devices (Smartphones, Tablets)
  • Embedded Systems
  • Networking Equipment (Routers, Switches)
  • Industrial Automation
  • Thin Clients

Features:

  • DDR3L Technology: Utilizes DDR3L technology, operating at a low voltage of 1.35V for reduced power consumption.
  • Capacity: 1Gb (64M x 16) configuration, providing ample memory for various applications.
  • Data Transfer Rate: Supports high data transfer rates, commonly up to 1600 MHz (PC3L-12800).
  • Interface: Standard DDR3 SDRAM interface for compatibility with a wide range of processors and chipsets.
  • Package: Available in a space-saving FBGA (Fine-Pitch Ball Grid Array) package for efficient board mounting.
  • Refresh Options: Supports auto refresh and self-refresh modes to further reduce power consumption during idle periods.

Benefits:

  • Low Power Consumption: Extends battery life in portable devices and reduces overall energy consumption in systems.
  • High Bandwidth: Enables fast data access and processing, improving system performance.
  • Increased Capacity: Provides sufficient memory space for demanding applications.
  • Reliability: NANYA's manufacturing processes ensure high reliability and durability.
  • Cost-Effective: Offers a balance of performance and price for various applications.

Additional Details:

The NT5CB64M16BP-CF is commonly used in applications where power efficiency is a key consideration. Its low voltage operation and high bandwidth capabilities make it suitable for a range of devices. It also supports standard DDR3 features such as burst mode operation and write leveling.

You May Also Be Interested in

Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Unilc
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM PG-TFBGA-96 Memory (ICs) RoHS
Lowest to $17.0076
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
CXMT
8Gbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $66.2707
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $116.3083

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess