EN
  • EN
  • DE

NT5CB64M16GP-DIA

Part No NT5CB64M16GP-DIA
Manufacturer NANYA
Catalog DDR
Description DDR3-1600 64Mx16 3 (1Gb) Automotive
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941647-NT5CB64M16GP-DIA
Series *
Ultra Librarian 3D Model Ultra Librarian NT5CB64M16GP-DIA CAD Model

Description

The NT5CB64M16GP-DIA is a DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) chip manufactured by NANYA. It is a high-speed memory solution used in various electronic devices that require fast and efficient data access. The chip's specifications make it suitable for a range of applications, from consumer electronics to industrial systems.

Applications

  • Desktop Computers
  • Laptop Computers
  • Embedded Systems
  • Networking Devices
  • Industrial Control Systems
  • Consumer Electronics (e.g., Set-Top Boxes, Smart TVs)

Features

  • Capacity: 1Gb (64M x 16)
  • DDR3 Technology: Provides higher bandwidth and lower power consumption compared to DDR2 memory.
  • Data Transfer Rate: Supports high data transfer rates, allowing for faster data processing and improved system performance. The actual speed will depend on the specific configuration and system capabilities.
  • Operating Voltage: Operates at a low voltage (typically 1.5V), reducing power consumption and heat generation.
  • Interface: Compliant with the standard DDR3 interface, ensuring compatibility with a variety of motherboards and systems.
  • JEDEC Compliance: Adheres to JEDEC standards for DDR3 SDRAM, ensuring interoperability and reliability.
  • FBGA Package: Uses a Fine-Pitch Ball Grid Array (FBGA) package for improved thermal performance and signal integrity.

Benefits

  • Increased System Performance: Faster memory access leads to improved application loading times, smoother multitasking, and enhanced overall system responsiveness.
  • Reduced Power Consumption: Low voltage operation helps to extend battery life in portable devices and reduces overall energy consumption in desktop and server environments.
  • Enhanced Stability and Reliability: JEDEC compliance and robust design ensure stable and reliable operation under various operating conditions.
  • Improved Multitasking: Enables users to run more applications simultaneously without experiencing performance slowdowns.
  • Cost-Effective Solution: DDR3 technology provides a good balance of performance and cost.

Additional Details

The NT5CB64M16GP-DIA is typically organized as 64M x 16 bits. It's important to check the motherboard documentation to ensure compatibility with DDR3 memory and to configure the BIOS settings properly for optimal performance. This chip is usually lead-free and RoHS compliant. For specific timing parameters, such as CAS latency (CL), RAS to CAS delay (tRCD), and RAS precharge time (tRP), refer to the product datasheet.

You May Also Be Interested in

Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $116.3083
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Western Digital
8TB HDD 3.5" SATA Red Pro NAS 256MB CMR
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $12.3549
Western Digital
4TB HDD 3.5" SATA Purple Surveillance
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $32.7880
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess