EN
  • EN
  • DE

NT5CC128M16IP-DII

Part No NT5CC128M16IP-DII
Manufacturer NANYA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case BGA
Manufacturer NANYA
Win Source Part Number 759639-NT5CC128M16IP-DII
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NT5CC128M16IP-DII CAD Model

Description

The NT5CC128M16IP-DII is a 2Gb DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) chip manufactured by NANYA Technology. This memory chip is designed for high-performance computing, graphics, and memory-intensive applications requiring fast data access and transfer rates. It is commonly used in desktops, laptops, servers, and embedded systems.

Applications:

  • Desktop Computers: Providing main system memory for running applications and operating systems.
  • Laptop Computers: Similar to desktops, used as main system memory.
  • Servers: Providing memory for server applications and virtual machines.
  • Graphics Cards: Used as graphics memory for storing textures, frame buffers, and other graphical data.
  • Embedded Systems: Providing memory for embedded applications requiring high data throughput.

Features:

  • 2Gb (256MB) Capacity: Provides ample memory for a variety of applications.
  • DDR3 SDRAM: Offers high data transfer rates compared to previous DDR generations.
  • 16-Bit Data Width: Allows for efficient data transfer.
  • Operating Frequency: High operating frequency for fast data access.
  • Low Power Consumption: Designed for energy efficiency.
  • Lead-Free and RoHS Compliant: Meets environmental regulations.

Benefits:

  • High Performance: DDR3 technology provides fast data transfer rates.
  • Large Capacity: Sufficient memory for demanding applications.
  • Low Power Consumption: Extends battery life in portable devices and reduces energy costs in servers.
  • Reliable Operation: Designed for long-term reliability.
  • Environmentally Friendly: Lead-free and RoHS compliant.

The NT5CC128M16IP-DII typically operates at a specified voltage level, according to the DDR3 standard. The memory chip is designed for surface mount assembly. This DDR3 SDRAM is a reliable and cost-effective solution for a wide range of memory-intensive applications. Its high performance, large capacity, and low power consumption make it a popular choice for designers seeking a high-performance memory solution. The chip adheres to industry standards ensuring compatibility and reliability. Its use in a variety of devices underlines its versatility and reliability.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7970 $52.7820
14+ $7.2181 $101.0534
22+ $6.9925 $153.8350
30+ $6.7670 $203.0100
39+ $6.5414 $255.1146
52+ $5.8647 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess