EN
  • EN
  • DE
  • IT

NT5TU128M8DE-ACI

Part No NT5TU128M8DE-ACI
Manufacturer NANYA
Catalog DDR
Description DDR2-800 128Mx8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941827-NT5TU128M8DE-ACI
Series *
Ultra Librarian 3D Model Ultra Librarian NT5TU128M8DE-ACI CAD Model

Description

The NT5TU128M8DE-ACI is a DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) module manufactured by NANYA Technology. This memory component is designed for applications requiring high-speed data access and substantial memory capacity. It offers a balance between performance and power consumption, making it suitable for various computing devices and systems.

Applications

  • Desktop PCs and Laptops: Serves as the primary system memory for running operating systems and applications.
  • Embedded Systems: Used in embedded systems requiring high-speed data processing and storage.
  • Networking Devices: Integrated into routers, switches, and other networking equipment for data buffering and management.
  • Industrial Control Systems: Provides reliable memory for industrial automation and control applications.
  • Consumer Electronics: Found in devices like set-top boxes and digital TVs for enhanced performance.

Features

  • High-Speed Data Transfer: DDR2 technology enables faster data transfer rates compared to previous generations.
  • 128Mb Density: Provides a substantial memory capacity for various applications.
  • Double Data Rate: Transfers data on both rising and falling edges of the clock signal, doubling the throughput.
  • On-Chip DLL: Ensures precise timing and synchronization for reliable operation.
  • RoHS Compliant: Adheres to environmental regulations regarding the use of hazardous substances.

Benefits

  • Enhanced System Performance: Faster memory access leads to improved overall system responsiveness.
  • Increased Bandwidth: Higher bandwidth allows for processing more data in a shorter period of time.
  • Reduced Latency: Lower latency improves the speed of memory operations.
  • Improved Multitasking: Enables smoother multitasking and running of multiple applications simultaneously.
  • Reliable Operation: NANYA's reputation ensures consistent and reliable performance.

Additional Details

The NT5TU128M8DE-ACI operates at a voltage of 1.8V and is typically packaged in a FBGA (Fine-Pitch Ball Grid Array) package. It conforms to JEDEC standards for DDR2 SDRAM. Detailed specifications, including timing parameters (CAS latency, RAS-to-CAS delay, etc.) and power consumption details, are available in the official NANYA datasheet for this specific part number. The 'ACI' suffix may indicate specific speed grade or temperature range. This memory component enhances the performance and efficiency of a wide range of electronic devices by providing high-speed data storage and retrieval.

You May Also Be Interested in

Samsung
DDR5-5600 2Gx64 UDIMM 1Rx8 (16GB)
Need more? Email Us
SK hynix
DDR5-6400 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
Seagate Technology
30TB HDD 3.5" SATA Exos M 6Gb/s 512MB
Need more? Email Us
Samsung
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Lowest to $6,115.2000
Samsung
DDR5-6400B 4Gx80 RDIMM 2Rx8 (32GB)
Need more? Email Us
ASUS
GeForce RTX 3080 Noctua OC 16GB GDDR6
Need more? Email Us
NVIDIA
RTX PRO 4000 Blackwell GDDR7 ECC PCIe 5.0 x16
Need more? Email Us
SK hynix
DDR5-5600B 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
ASUS
Asus GeForce RTX 5070 PRIME OC 12GB DLSS4
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $3.0200 $66.4400
53+ $2.4779 $131.3287
81+ $2.4006 $194.4486
112+ $2.3230 $260.1760
145+ $2.2457 $325.6265
193+ $2.0133 $388.5669
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,548 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess