EN
  • EN
  • DE

NT5TU128M8HE-BE

Part No NT5TU128M8HE-BE
Manufacturer NANYA
Catalog Misc Products
Description Commercial, Industrial and Automotive DDR2 1Gb SDRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NANYA
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832884-NT5TU128M8HE-BE
Ultra Librarian 3D Model Ultra Librarian NT5TU128M8HE-BE CAD Model

Description

The NT5TU128M8HE-BE is a DDR3 SDRAM chip manufactured by Nanya Technology, intended for use in systems that demand high-bandwidth memory operations. This chip is designed to provide efficient memory performance for a range of applications.

Applications

  • Desktop Computers
  • Laptop Computers
  • Servers
  • Networking Devices
  • Embedded Applications

Features

  • 128M x 8 Memory Organization
  • DDR3 SDRAM Technology
  • High-Speed Data Transfer
  • Low Power Consumption
  • 8 Internal Banks
  • Double Data Rate Architecture
  • Differential Data Strobe
  • Internal Self-Calibration
  • Lead-Free Construction

Benefits

  • Increased system performance due to high data transfer rates.
  • Lower power consumption, contributing to extended battery life in mobile devices and reduced energy costs in servers.
  • Improved system stability and reliability through internal calibration mechanisms.
  • Compatibility with a broad range of computing platforms.
  • Environmentally friendly due to lead-free construction.

Additional Details

The NT5TU128M8HE-BE operates at a standard DDR3 voltage of 1.5V. The specific data transfer rate depends on the speed grade and typically ranges from 1333MHz to 1600MHz. It supports standard DDR3 timing parameters such as CAS Latency (CL), tRCD, and tRP. It's packaged using a FBGA (Fine-pitch Ball Grid Array) which optimizes thermal and electrical characteristics. DDR3 includes features like write leveling and on-die termination (ODT) to improve signal integrity at high speeds. Effective thermal management is essential for maintaining optimal performance. Always consult the official datasheet for detailed timing specifications, voltage requirements, and operating conditions.

You May Also Be Interested in

Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2188 $66.5640
65+ $1.8214 $118.3910
100+ $1.7637 $176.3700
140+ $1.7071 $238.9940
175+ $1.6505 $288.8375
235+ $1.4796 $347.7060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess