EN
  • EN
  • DE

NT5TU256M4DE-AD

Part No NT5TU256M4DE-AD
Manufacturer NANYA
Catalog DDR
Description DDR2-800 256Mx4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941914-NT5TU256M4DE-AD
Series *
Ultra Librarian 3D Model Ultra Librarian NT5TU256M4DE-AD CAD Model

Description

The NANYA NT5TU256M4DE-AD is a DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) component designed for applications requiring high-speed data access. Manufactured by Nanya Technology Corporation, this memory chip offers a balance of performance, power efficiency, and reliability.

Applications

  • Desktop PCs and Laptops: Functions as system memory, providing the necessary RAM for running operating systems and applications efficiently.
  • Servers: Used in server environments to support demanding workloads and ensure smooth multitasking capabilities.
  • Graphics Cards: Integrated into graphics cards to provide memory for rendering graphics and textures.
  • Gaming Consoles: Serves as main memory for executing game code and storing game data, improving performance.
  • Embedded Systems: Deployed in embedded systems, such as networking devices and industrial control systems, where high-speed memory is essential.

Features

  • Capacity: Organized as 256M x 4 bits, providing a total capacity of 1Gb (Gigabit).
  • Data Rate: Utilizes DDR2 interface, enabling high-speed data transfer rates.
  • Clock Frequency: Operates at a specific clock frequency depending on the speed grade (e.g., 400MHz, 533MHz, 667MHz, or 800MHz).
  • Voltage: Standard DDR2 operating voltage of 1.8V.
  • Interface: Standard DDR2 interface ensures compatibility with a wide range of chipsets and memory controllers.
  • Package: Available in a standard FBGA (Fine-Pitch Ball Grid Array) package for surface mounting on PCBs.

Benefits

  • High Bandwidth: DDR2 technology provides higher bandwidth compared to DDR, resulting in faster data transfer and improved system performance.
  • Increased Performance: Contributes to smoother multitasking and faster application loading times.
  • Reduced Power Consumption: Operates at a lower voltage than DDR, which translates to reduced power consumption and heat generation.
  • Improved System Stability: Designed for reliable operation and stability, even under intensive workloads.
  • Cost-Effective: Offers a cost-efficient solution for applications requiring high-speed memory.

Additional Details

The NT5TU256M4DE-AD is compliant with JEDEC standards, ensuring compatibility and interoperability with other DDR2 components. Consult the device datasheet to verify the specific speed grade and timing parameters for compatibility with the target system. Typically found in modules (DIMMs) with other memory chips to achieve the required total memory capacity.

You May Also Be Interested in

Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Rayson Hi-Tech (SZ) Co., Ltd.
1.06V~1.95V 16Gbit 1.866GHz LPDDR4X SDRAM FBGA-200 Memory (ICs) RoHS
Lowest to $79.1730
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
CXMT
8Gbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $66.2707
Unilc
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM PG-TFBGA-96 Memory (ICs) RoHS
Lowest to $17.0076
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $12.3549
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess