EN
  • EN
  • DE

54LS48

Part No 54LS48
Manufacturer National Semiconductor (TI)
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description BCD TO 7-SEGMENT DECODER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1129280-54LS48
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54LS48 CAD Model

Description

The 54LS48 is a BCD (Binary Coded Decimal) to 7-segment decoder/driver IC. It belongs to the 54LS series of low-power Schottky TTL (Transistor-Transistor Logic) devices. This IC takes a 4-bit BCD input and converts it into signals to drive a 7-segment display, commonly used for displaying numerical digits. The 54LS48 is designed for applications where low power consumption and compatibility with TTL logic levels are required.

Applications

  • Digital clocks and timers
  • Instrumentation displays
  • Calculator displays
  • Counter circuits
  • Digital panel meters

Features

  • BCD to 7-segment decoding: Converts 4-bit BCD input into 7-segment output signals.
  • TTL compatible: Operates with standard TTL logic levels.
  • Low power consumption: Low-power Schottky design minimizes power consumption.
  • Lamp test input: Provides a means to test all segments of the display.
  • Blanking input: Allows the display to be turned off.
  • Ripple blanking output: Facilitates cascading multiple decoders for multi-digit displays.

Benefits

  • Easy to interface with digital circuits: TTL compatibility simplifies interfacing with other TTL devices.
  • Reduced power consumption: Low-power Schottky design minimizes power consumption, important for battery-powered applications.
  • Simplified display driving: Integrated decoder/driver reduces the number of components required.
  • Convenient testing and control: Lamp test and blanking inputs provide convenient testing and control options.
  • Expandable for multi-digit displays: Ripple blanking output allows for cascading multiple decoders.

Additional Details

The 54LS48 typically comes in a 16-pin DIP (Dual In-line Package). It requires a 5V power supply. The output signals are active-low, meaning that a low voltage level turns on a segment of the 7-segment display. The device includes a lamp test input that, when activated, turns on all segments of the display, allowing the user to verify that all segments are functioning correctly. The blanking input disables the display output, and the ripple blanking output is used to suppress leading zeros in multi-digit displays. The internal circuitry includes logic gates that implement the BCD to 7-segment conversion function. The appropriate resistors must be used in series with each LED segment of the display to limit the current and prevent damage to the LEDs and the IC.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess