EN
  • EN
  • DE

MFRC52201HN1,115

Part No MFRC52201HN1,115
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID READER 13.56MHZ 32HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr NXP USA Inc.
Series MIFARE®
Package Tape & Reel
Product Status Active
Type RFID Reader
Frequency 13.56MHz
Standards ISO 14443, MIFARE
Interface I²C, SPI, UART
Voltage - Supply 2.5V ~ 3.3V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
Base Product Number MFRC52201
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1373322-MFRC52201HN1,115
Ultra Librarian 3D Model Ultra Librarian MFRC52201HN1,115 CAD Model

Description

Product Overview: MFRC52201HN1,115 by NXP Semiconductors

The MFRC52201HN1,115 is a highly integrated reader/writer IC for contactless communication at 13.56 MHz produced by NXP Semiconductors. This advanced chip is designed for applications within the near-field communication (NFC) domain, particularly for RFID (Radio-Frequency Identification) systems. It is a member of the highly acclaimed MFRC522 family known for its reliability, performance, and flexibility in various contactless communication and identification applications.

Key Features

  • Highly Integrated Solution: The MFRC52201HN1,115 integrates all necessary components for RFID communication, including a transceiver, modulator, demodulator, and advanced data processing functionalities.
  • Support for ISO/IEC 14443 A/MIFARE: The device is compatible with ISO/IEC 14443 A/MIFARE protocols, making it suitable for a wide range of applications such as access control, public transportation, and payment systems.
  • Energy Efficiency: Designed with power-saving features, the MFRC52201HN1,115 supports low-power card detection and an efficient power management system, which is crucial for battery-operated devices.
  • Flexible SPI Interface: The inclusion of a Serial Peripheral Interface (SPI) allows for easy integration with a variety of microcontrollers, ensuring a seamless connection with the host system.
  • Small Form Factor: The compact HVQFN32 package allows for integration into space-constrained applications, providing a versatile solution for compact designs.

Applications

With its robust feature set, the MFRC52201HN1,115 is ideal for a multitude of applications that require contactless communication capabilities:

  • Access Control Systems
  • Public Transport Ticketing
  • Contactless Payment Systems
  • RFID Tags and Smart Labels
  • Product Authentication
  • Inventory and Supply Chain Management

The MFRC52201HN1,115 from NXP Semiconductors represents a perfect blend of performance, efficiency, and versatility, making it a top choice for developers and manufacturers looking to incorporate RFID technology into their products. Its ease of integration and support for established communication standards ensure that it remains a popular component in the ever-growing field of contactless technology solutions.

You May Also Be Interested in

Microchip Technology
IC RFID R/W 150KHZ 38QFN / 125kHz LF Reader/Writer Tag
Need more? Email Us
Texas Instruments
IC RFID TRANSP 13.56MHZ 14TSSOP
Lowest to $1.3755
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $6.4512
STMicroelectronics
IC RFID RDR/TRN 13.56MZ 32VFQFPN
Lowest to $2.7239
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $6.9904
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.9843
Atmel
RFID INTERFACE IC; 125KHZ
Need more? Email Us
STMicroelectronics
IC RFID TRANSP 13.56MHZ UFDFPN5
Lowest to $0.3035
Others
Lowest to $28.8819

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3619 $56.1714
14+ $7.6816 $107.5424
21+ $7.4415 $156.2715
28+ $7.2015 $201.6420
36+ $6.9614 $250.6104
49+ $6.2413 $305.8237
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,820 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess