EN
  • EN
  • DE

74LS132M

Part No 74LS132M
Manufacturer National Semiconductor (TI)
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1230795-74LS132M
Categories Custom Parts
Manufacturer National Semiconductor (TI)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LS132M CAD Model

Description

The 74LS132M is a quad 2-input NAND Schmitt trigger, belonging to the 74LS series of logic gates. Manufactured by National Semiconductor (now Texas Instruments), this integrated circuit (IC) provides four independent 2-input NAND gates, each with Schmitt trigger inputs. The Schmitt trigger inputs provide hysteresis, making the device less sensitive to noise and providing improved signal conditioning compared to standard NAND gates.

Applications

  • Noise reduction: Used in applications where input signals are noisy or slowly changing, such as in industrial control systems or communication interfaces.
  • Wave shaping: Implemented for converting slowly changing or irregular waveforms into clean, sharp digital signals.
  • Switch debouncing: Employed to eliminate the effects of mechanical switch bounce, providing a clean digital signal when a switch is activated or deactivated.
  • Threshold detection: Used in circuits that require precise threshold detection, such as voltage level detectors or comparators.

Features

  • Quad 2-input NAND gates: Contains four independent 2-input NAND gates in a single package.
  • Schmitt trigger inputs: Provides hysteresis, improving noise immunity and signal conditioning.
  • Low-power Schottky (LS) technology: Offers low power consumption compared to standard TTL devices.
  • Wide operating voltage range: Typically operates from 4.75V to 5.25V.

Benefits

  • Improved noise immunity: Schmitt trigger inputs reduce the effects of noise on input signals, ensuring reliable operation.
  • Clean signal output: Provides sharp, well-defined output signals, improving the performance of digital circuits.
  • Simplified design: Simplifies circuit design by providing built-in hysteresis, reducing the need for external components.
  • Reduced power consumption: Low-power Schottky technology minimizes power consumption, making it suitable for battery-powered applications.

Additional Details

The 74LS132M is typically available in a DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit). The hysteresis voltage is typically around 0.8V, providing good noise immunity. The propagation delay is typically in the nanosecond range. It is a widely used component in digital logic circuits, offering reliable performance and improved signal conditioning capabilities.

You May Also Be Interested in

Amd
Need more? Email Us
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess