EN
  • EN
  • DE

CAT1163WI-25-GT3

Part No CAT1163WI-25-GT3
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVSR CPU 16K EEPROM 8SOIC / Processor Supervisor 3V/3.3V/5V 8-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout 130 ms Minimum
Voltage - Threshold 2.55V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 771154-CAT1163WI-25-GT3
Popularity Medium
Supply and Demand Status Balance
Family Name CAT1163
Introduction Date April 01, 2002
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CAT1163WI-25-GT3 CAD Model

Description

The CAT1163WI-25-GT3 is a high-performance, 16-Kb I2C serial EEPROM device from ON Semiconductor, a leading force in the semiconductor industry. This particular model is designed to provide reliable data storage with a focus on low-power operation and a high level of data integrity, making it an ideal choice for a wide range of applications in consumer electronics, industrial, automotive, and telecommunications sectors.

Key Features

  • Memory Size: The device offers a 16-Kb (2K x 8) memory size, providing sufficient space for user data storage and configuration settings.
  • Interface Type: It utilizes an I2C (Inter-Integrated Circuit) serial interface, ensuring easy integration into most microcontroller-based systems.
  • Write Cycle Time: The CAT1163WI-25-GT3 features a fast write cycle time of 5 ms (typical), allowing for efficient data management and updates.
  • Operating Voltage Range: It operates within a voltage range of 2.5V to 5.5V, which is compatible with a variety of logic levels and system power supplies.
  • Temperature Range: The device is designed to perform reliably across an industrial temperature range of -40°C to +85°C.
  • Write Protect: A hardware write protect feature is available, which can be used to prevent accidental data overwrites and ensure the integrity of stored information.
  • Packaging: The EEPROM comes in a green, RoHS-compliant, 8-lead TSSOP package, which is both space-efficient and environmentally friendly.

Applications

The CAT1163WI-25-GT3 is versatile and can be used in a variety of applications, including:

  • Smart cards and identification systems
  • Medical and healthcare equipment
  • Automotive systems
  • Portable consumer devices
  • Industrial control systems
  • Networking and telecommunications infrastructure

With its robust design and ON Semiconductor's reputation for quality, the CAT1163WI-25-GT3 EEPROM is a reliable choice for designers and engineers looking for a non-volatile memory solution that balances performance with power efficiency.

You May Also Be Interested in

MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess