EN
  • EN
  • DE

DM74ALS30AMX-SOP3.9

Part No DM74ALS30AMX-SOP3.9
Manufacturer ON Semiconductor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0206+
Reference case SOP143.9
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 737913-DM74ALS30AMX-SOP3.9
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DM74ALS30AMX-SOP3.9 CAD Model

Description

ON Semiconductor DM74ALS30AMX-SOP3.9: A Robust 8-Input NAND Gate

The DM74ALS30AMX-SOP3.9 is a high-performance integrated circuit from ON Semiconductor, renowned for its reliability and efficiency in digital logic operations. This particular component is an 8-input NAND gate, designed to meet the stringent requirements of complex digital systems.

Constructed using advanced silicon-gate technology, the DM74ALS30AMX-SOP3.9 offers a perfect solution for designers seeking to implement logical functions with multiple inputs. The NAND gate, as one of the fundamental building blocks of digital electronics, provides the versatility to construct any other logic gate or digital circuit, making this component highly valuable in a wide range of applications.

The device is housed in a small outline package, specifically the SOP3.9 format, which ensures a compact footprint on the printed circuit board (PCB). This space-saving design is crucial for modern electronic devices where real estate on the PCB is at a premium. The SOP3.9 package also aids in efficient thermal management and is conducive to automated assembly processes, thus facilitating mass production.

With its fast switching characteristics, the DM74ALS30AMX-SOP3.9 is capable of handling high-speed logic operations, which is essential for today's high-performance computing environments. The device operates over a wide voltage range, allowing it to be integrated into systems with varying power supplies, further enhancing its versatility.

ON Semiconductor's commitment to quality is evident in the DM74ALS30AMX-SOP3.9, which is built to meet or exceed industry standards for durability and longevity. This ensures that devices incorporating this NAND gate can maintain their performance over an extended period, even under challenging conditions.

In summary, the DM74ALS30AMX-SOP3.9 from ON Semiconductor is an indispensable component for designers looking to create sophisticated digital logic circuits. Its compact size, high-speed operation, and compatibility with various power supply voltages make it a practical choice for a multitude of electronic applications.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5304 $66.1216
9+ $13.5632 $122.0688
14+ $13.1393 $183.9502
19+ $12.7154 $241.5926
24+ $12.2915 $294.9960
32+ $11.0199 $352.6368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess