EN
  • EN
  • DE

HMC329A

Part No HMC329A
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER MIXER 22-38GHZ / RF Mixer IC General Purpose Up/Down Converter 22GHz ~ 38GHz Die
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Analog Devices Inc.
Package Tray
Product Status Active
RF Type General Purpose
Frequency 22GHz ~ 38GHz
Number of Mixers 1
Noise Figure 14dB
Secondary Attributes Up/Down Converter
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Base Product Number HMC329
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 920380-HMC329A
Ultra Librarian 3D Model Ultra Librarian HMC329A CAD Model

Description

Product Overview: HMC329A from Analog Devices Inc.

The HMC329A, a product from Analog Devices Inc., stands as a testament to the company's commitment to delivering cutting-edge RF and microwave components. This gallium arsenide (GaAs) monolithic microwave integrated circuit (MMIC) is a passive double-balanced mixer, designed to facilitate frequency conversion in a wide range of applications, including satellite communications, test equipment, and broadband telecom infrastructures.

Key Features

  • Frequency Range: The HMC329A boasts an impressive wideband performance, with its frequency range spanning from 11 to 21 GHz in the RF and LO bands, while the IF band ranges from DC to 3 GHz. This extensive range ensures versatility across various RF applications.
  • Conversion Loss: With a typical conversion loss of 9 dB, the HMC329A provides efficient frequency conversion, ensuring signal integrity and minimizing noise in the system.
  • LO/RF Isolation: The device offers excellent LO to RF isolation of 45 dB, which is critical in maintaining the purity of the signal and reducing potential interference.
  • Input Power: It can handle an LO drive level of +13 dBm, which allows for robust performance even in systems with higher power requirements.

Applications

The HMC329A is suitable for a variety of applications, some of which include:

  • Point-to-Point and Point-to-Multipoint Radio
  • Military & Space
  • Test Instrumentation
  • Fiber Optic

Quality and Reliability

Analog Devices Inc. is known for its rigorous quality control and the HMC329A is no exception. Each component is designed to meet the highest standards of reliability and performance, ensuring that it can withstand the demands of even the most challenging environments.

Conclusion

In conclusion, the HMC329A from Analog Devices Inc. is a high-performance, versatile mixer that offers exceptional frequency range, low conversion loss, and great isolation. Its robust design and wide range of applications make it an ideal choice for professionals looking for reliable frequency conversion in their RF and microwave systems.

You May Also Be Interested in

NXP / Nexperia
Lowest to $6.5292
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $16.9828
Analog Devices Inc.
Lowest to $22.1890
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $42.3866
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Need more? Email Us
pSemi
IC MIXER 0-6GHZ QUAD MSFT 6DFN / RF Mixer IC Cellular, PCS Quad MOSFET Array 0Hz ~ 6GHz 6-DFN (3x3)
Lowest to $6.7640
Analog Devices Inc.
GaAs MMIC I/Q MIXER 11 - 16 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $12.5357

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.4615 $70.3845
6+ $19.2504 $115.5024
10+ $18.6486 $186.4860
13+ $18.0469 $234.6097
17+ $17.4463 $296.5871
23+ $15.6410 $359.7430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess