EN
  • EN
  • DE

LMH6629MFE/NOPB

Part No LMH6629MFE/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Ultra-Low Noise, High-Speed Operational Amplifier with Shutdown | IC OPAMP VFB 1 CIRCUIT SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Amplifier Type Voltage Feedback
Slew Rate 1600V/μs
-3db Bandwidth 1GHz
Current - Input Bias 15μA
Voltage - Input Offset 150μV
Supply Current 15.5mA
Current - Output / Channel 250mA
Supply Voltage , Single/Dual (±) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LMH6629
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 710816-LMH6629MFE/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMH6629MFE/NOPB CAD Model

Description

Product Overview: LMH6629MFE/NOPB

The LMH6629MFE/NOPB is a high-performance, low-noise operational amplifier from Texas Instruments, designed to deliver exceptional speed and accuracy for a wide range of applications. This op-amp features ultra-low noise figures, high slew rate, and a wide bandwidth, making it an ideal choice for high-speed signal conditioning, filtering, and amplification tasks.

Key Features

  • Ultra-Low Noise Performance: With a voltage noise density of just 0.69 nV/√Hz at 1 kHz, the LMH6629 provides one of the lowest noise performances in its class, ensuring signal integrity in sensitive applications.
  • High Gain Bandwidth: It offers a high gain bandwidth product of 900 MHz, which allows for high-speed signal processing without significant loss of fidelity.
  • Slew Rate: The impressive slew rate of 1600 V/µs enables the amplifier to respond quickly to changes in the input signal, making it suitable for fast-operating systems.
  • Wide Supply Range: The device operates over a wide supply voltage range from 2.7V to 5.5V, providing flexibility in various circuit designs.
  • Low Distortion: It features low harmonic distortion, which is critical for high-fidelity audio and instrumentation applications.

Applications

The LMH6629MFE/NOPB is versatile and can be used in a multitude of applications, including:

  • Professional Audio Equipment
  • Test and Measurement Systems
  • Active Filter Blocks
  • Fast ADC/DAC Buffer
  • Radar and IF Amplifiers
  • Telecommunications

Package and Quality

The product is offered in a compact 8-pin SOT-23 package, designated as MFE, which is suitable for space-constrained applications. It is also provided in a lead-free, RoHS-compliant package, ensuring adherence to environmental standards. Additionally, the NOPB (No Pb) suffix indicates that the product is free of lead, making it suitable for eco-friendly manufacturing processes.

With its superior noise performance and high-speed operation, the LMH6629MFE/NOPB op-amp from Texas Instruments stands out as an excellent choice for designers seeking to enhance system performance while maintaining signal integrity.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5907 $52.7256
19+ $5.4078 $102.7482
29+ $5.2388 $151.9252
40+ $5.0698 $202.7920
52+ $4.9008 $254.8416
69+ $4.3938 $303.1722
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 895 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess