The ADC0832CCJ is an 8-bit analog-to-digital converter (ADC) from National Semiconductor, now Texas Instruments (TI). It employs a successive approximation technique to convert an analog input voltage into a digital representation. This ADC is designed for applications requiring a cost-effective and relatively low-resolution conversion solution.
Applications:
- Microcontroller-based data acquisition systems
- Sensor interfacing (temperature, pressure, light)
- Industrial control systems
- Robotics
- Battery monitoring
Features:
- 8-bit resolution
- Single supply operation (typically 5V)
- Differential analog voltage inputs
- No zero adjust required
- Easy interface to microprocessors/microcontrollers
- Low power consumption
- Serial data output
Benefits:
- Cost-effective solution for analog-to-digital conversion
- Simplified interface reduces design complexity
- Low power consumption makes it suitable for battery-powered applications
- High accuracy with a guaranteed ±1 LSB (Least Significant Bit) maximum non-linearity
- Wide operating temperature range
Additional Details:
The ADC0832CCJ communicates digitally via a serial interface, which simplifies the connection to a microcontroller. The typical conversion time is relatively short, allowing for reasonably fast data acquisition. The differential analog inputs allow for measuring the voltage difference between two points, which can reduce noise and improve accuracy. The supply voltage typically is 5V but can vary slightly depending on the specific application requirements. Further, the device requires an external clock signal for operation, usually supplied by the controlling microcontroller. It is commonly available in a ceramic DIP package.