EN
  • EN
  • DE
  • IT

ADC12C170CISQ

Part No ADC12C170CISQ
Manufacturer National Semiconductor (TI)
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description ADC, PROPRIETARY METHOD, 12-BIT,
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr National Semiconductor (TI)
Package Bulk
Product Status Active
Number of Bits 12
Sampling Rate (Per Second) 170M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 3V ~ 3.6V
Voltage - Supply, Digital 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-WQFN (7x7)
Mounting Type Surface Mount
Standard Package 1 pcs
ECCN 3A991C2
HTSUS 8542.39.0001
Win Source Part Number 557143-ADC12C170CISQ
Ultra Librarian 3D Model Ultra Librarian ADC12C170CISQ CAD Model

Description

The ADC12C170CISQ is an analog-to-digital converter integrated circuit used for data acquisition applications.

  • Architecture: Pipelined
  • Resolution: 12 bits
  • Sampling Rate: 170M samples per second
  • Input: Single differential
  • Reference Type: External and internal
  • Analog Supply Voltage Range: 3V to 3.6V
  • Digital Supply Voltage Range: 3V to 3.6V
  • Mounting: Surface mountable
  • Package: 48-WFQFN exposed pad
  • Manufacturer: National Semiconductor (TI)
  • Market Status: Active
  • ECCN: 3A991C2
  • HTSUS code: 8542.39.0001

You May Also Be Interested in

Analog Devices Inc.
IC ADC 10BIT DIFF-IN 1MSPS 8MSOP / 10 Bit Analog to Digital Converter Input 1 8-MSOP
Lowest to $15.1667
Maxim Integrated
IC ADC 8BIT FLASH 28SOIC / 8 Bit Analog to Digital Converter 8 Input 1 Flash 28-PDIP
Need more? Email Us
Maxim Integrated
IC ADC 24BIT DELTA-SIGMA / Bit Analog to Digital Converter Input
Need more? Email Us
Analog Devices Inc.
IC ADC 10BIT SAR 20SOIC
Lowest to $16.4392
Burr-Brown (TI)
IC ADC 12BIT 28SSOP / 12 Bit Analog to Digital Converter Input 1 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 24SOIC / 12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 24-SOIC
Need more? Email Us
Texas Instruments
IC ADC 64VQFN / Bit Analog to Digital Converter Input 64-VQFN (9x9)
Lowest to $363.5821
Analog Devices Inc.
IC ADC 12BIT LP 600KSPS 24-SOIC
Lowest to $21.9355
Analog Devices Inc.
IC ADC 8BIT 4CH 2MSPS 24-DIP / 8 Bit Analog to Digital Converter Input 1 24-PDIP
Lowest to $15.5947

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.8422 $80.8422
2+ $78.3159 $156.6318
3+ $75.7895 $227.3685
4+ $73.2632 $293.0528
6+ $65.6843 $394.1058
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess