EN
  • EN
  • DE

COP470N

Part No COP470N
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1052917-COP470N
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian COP470N CAD Model

Description

The COP470N is a member of the COP400 family of 4-bit microcontrollers manufactured by Texas Instruments (originally National Semiconductor). These microcontrollers are designed for low-cost, high-volume applications, offering a good balance of functionality and economy.

Applications

  • Simple control systems
  • Toy and game applications
  • Small appliance control
  • Remote controls
  • Keyboard scanners
  • Low-end industrial control

Features

  • 4-bit architecture: Optimized for low-complexity tasks.
  • On-chip ROM: Program memory is integrated on the chip.
  • On-chip RAM: Data memory for variable storage.
  • I/O Ports: Provide the interface to the external world for sensing and control.
  • Timer/Counter: Allows for timing and counting functions.
  • Single supply operation: Typically operates from a single 5V supply.
  • Low power consumption: Suitable for battery-powered applications.

Benefits

  • Cost-effective solution: Ideal for high-volume, cost-sensitive applications.
  • Compact design: Integration of memory and peripherals reduces the need for external components.
  • Simplified programming: Instruction set is optimized for control applications.
  • Low power operation: Extends battery life in portable devices.
  • Flexible I/O: Allows for easy interface to sensors and actuators.

Additional Details

The COP470N microcontroller is typically programmed using a dedicated development system. The ROM size varies depending on the specific variant. The number of I/O pins is also limited, reflecting its intended use in simple control applications. The microcontroller's instruction set includes instructions for arithmetic, logic, and data transfer operations. Interrupt capabilities allow the microcontroller to respond to external events in a timely manner. The package is typically a DIP (Dual In-line Package) suitable for through-hole mounting. Due to its age, modern development tools may not directly support it. However, emulators and specialized programmers can be used. It's important to consult the datasheet for the precise specifications, including memory size, I/O configuration, and electrical characteristics. The device is considered obsolete by many vendors, so availability might be limited.

You May Also Be Interested in

TDK Corporation
Lowest to $0.2041
TDK Corporation
Lowest to $0.0114
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess