EN
  • EN
  • DE

DAC0832LCM

Part No DAC0832LCM
Manufacturer National Semiconductor (TI)
Catalog END - OF - LIFE
Description 8-Bit P Compatible, Double-Buffered D to A Converters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1166347-DAC0832LCM
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC0832LCM CAD Model

Description

The DAC0832LCM is an 8-bit Digital-to-Analog Converter (DAC) manufactured by National Semiconductor (now part of Texas Instruments). This DAC is designed to convert digital signals into analog voltages, making it suitable for various control and signal processing applications. It offers a balance of performance and ease of use.

Applications:

  • Process Control Systems: Used in industrial process control systems to generate analog control signals.
  • Audio Equipment: Employed in audio equipment for generating analog audio signals.
  • Motor Control: Integrated into motor control systems to provide analog voltage control of motor speed and direction.
  • Programmable Voltage Sources: Utilized in programmable voltage sources for generating precise analog voltages.

Features:

  • 8-Bit Resolution: Provides 8-bit resolution, allowing for 256 discrete analog voltage levels.
  • Low Power Consumption: Designed for low power consumption, suitable for battery-powered applications.
  • Fast Settling Time: Offers a fast settling time, enabling rapid response to digital input changes.
  • TTL/CMOS Compatible Inputs: Compatible with TTL and CMOS logic levels, simplifying interfacing with digital systems.
  • Wide Power Supply Range: Operates over a wide power supply voltage range, providing flexibility in system design.

Benefits:

  • Versatile Applications: Suitable for a wide range of analog signal generation and control applications.
  • Efficient Performance: Fast settling time and low power consumption ensure efficient and responsive operation.
  • Easy Integration: TTL/CMOS compatible inputs simplify integration with digital systems.
  • Flexible Design: Wide power supply voltage range provides flexibility in system design.
  • Precise Control: 8-bit resolution allows for precise control of analog output voltage.

Additional Details:

The DAC0832LCM requires an external reference voltage to define the output voltage range. The output voltage is proportional to the digital input code and the reference voltage. Refer to the National Semiconductor (TI) datasheet for detailed specifications on settling time, power consumption, and accuracy. The 'LCM' suffix likely indicates the package type (e.g., plastic DIP or SOIC).

You May Also Be Interested in

TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess