EN
  • EN
  • DE

DAC1222LCN

Part No DAC1222LCN
Manufacturer National Semiconductor (TI)
Catalog END - OF - LIFE
Description 10-Bit, 12-Bit Binary Multiplying D/A Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1166410-DAC1222LCN
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DAC1222LCN CAD Model

Description

The DAC1222LCN is a 12-bit Digital-to-Analog Converter (DAC) manufactured by National Semiconductor, now Texas Instruments (TI). Similar to the DAC1220LCJ, it converts digital signals into analog signals, allowing digital systems to control analog devices. The DAC1222LCN is also designed for applications requiring high precision and linearity, suitable for a variety of industrial and instrumentation systems, but potentially with different performance characteristics (e.g. settling time, power consumption, interface type) compared to the DAC1220LCJ.

Applications

  • Process control: Used in industrial automation systems to control valves, actuators, and other analog devices.
  • Instrumentation: Employed in test and measurement equipment to generate precise analog signals.
  • Audio systems: Integrated into audio equipment for digital audio playback.
  • Motor control: Used in motor control systems to generate analog control signals for motor drivers.
  • Data acquisition systems: Applied in systems where analog data needs to be generated from digital data.

Features

  • 12-bit resolution: Provides high accuracy in analog signal generation.
  • Low power consumption: Minimizes power dissipation in the system.
  • Fast settling time: Enables rapid and precise analog output.
  • Single supply operation: Simplifies power supply design.
  • Serial interface: Allows for easy communication with microcontrollers and other digital devices.
  • Low glitch energy

Benefits

  • High accuracy: Generates precise analog signals for demanding applications.
  • Reduced power consumption: Low power design minimizes heat generation and extends battery life in portable applications.
  • Improved system performance: Fast settling time enables rapid and accurate control of analog devices.
  • Simplified system design: Single supply operation simplifies the design process.
  • Easy integration: Serial interface allows for easy integration with digital systems.

Additional Details

The DAC1222LCN shares similar functional characteristics to other DACs, including a serial interface and the conversion of digital signals to analog voltages or currents via an internal resistor ladder network. Key performance metrics like settling time and linearity ensure precise output. The specific characteristics differentiate this part from others. Note that this is an end-of-life product, so availability may be limited.

You May Also Be Interested in

ELM-TECH
Complementary MOSFET
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Coilcraft
SMT Power Inductors
Lowest to $0.9298
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess