EN
  • EN
  • DE

DAC1230LCD

Part No DAC1230LCD
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 987692-DAC1230LCD
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DAC1230LCD CAD Model

Description

The DAC1230LCD is a 12-bit digital-to-analog converter (DAC) designed for applications that require high linearity and low noise. It offers a precise voltage output and incorporates advanced design techniques to minimize glitches during transitions. The DAC1230LCD ensures accurate and reliable conversion, making it suitable for a wide range of demanding applications.

Applications

  • Automated test equipment
  • Process control
  • Medical imaging
  • Digital audio systems
  • Precision voltage sources
  • Servo control systems

Features

  • 12-bit resolution
  • Low glitch energy
  • High linearity
  • Fast settling time
  • Low noise
  • TTL/CMOS compatible inputs
  • Voltage output

Benefits

  • High Precision: Allows for accurate and detailed analog signal generation, vital in high-precision applications.
  • Minimal Glitch: Reduces unwanted transient signals during conversion, maintaining signal integrity.
  • Excellent Linearity: Provides a linear relationship between digital input and analog output, crucial for distortion-free signal reproduction.
  • Rapid Response: Offers quick settling time for dynamic and real-time control applications.
  • Low Noise: Minimizes unwanted signal interference, ensuring clean and accurate output.

Technical Specifications

  • Resolution: 12 bits
  • Settling Time: typically 1.5 μs
  • Linearity: ±0.5 LSB
  • Output Voltage Range: 0V to +10V
  • Supply Voltage: ±15V
  • Logic Compatibility: TTL/CMOS
  • Operating Temperature: 0°C to +70°C
  • Package: Ceramic DIP

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Holystone
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess