The DM74ACT175M is a Quad D-Type Flip-Flop with Clear, belonging to the Advanced CMOS Technology (ACT) family. This device contains four independent D-type flip-flops with individual data inputs and a common clock and clear input. Data at the D inputs is transferred to the Q outputs on the positive-going edge of the clock pulse.
Applications
- Buffer Registers
- Storage Registers
- Shift Registers
- Line Receivers
- Memory address registers
- Data synchronization
Features
- Quad D-Type Flip-Flops
- Positive Edge-Triggered Clock
- Direct Clear Input (Active LOW)
- High-Speed Operation
- CMOS Technology for Low Power Consumption
- Fanout of 15 FAST ICs
Benefits
- Provides efficient storage and transfer of digital data.
- Simplifies the design of sequential logic circuits.
- The common clock and clear inputs facilitate synchronized operation.
- High-speed operation suitable for fast data processing applications.
- Low power consumption ideal for battery-powered devices.
Additional Details
The DM74ACT175M operates from a single 5V power supply. The clear input is active-low, meaning that when it is low, all Q outputs are simultaneously set low, regardless of the clock or data inputs. The propagation delay is typically in the nanosecond range, making it suitable for high-speed applications. The device is housed in a SOIC-16 package.
The ACT family provides performance comparable to advanced Schottky TTL logic but with significantly lower power consumption. This makes it an excellent choice for applications where both speed and power efficiency are critical.