EN
  • EN
  • DE

DM74S288AN

Part No DM74S288AN
Manufacturer National Semiconductor (TI)
Catalog END - OF - LIFE
Description 256-BIT TTL PROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1168001-DM74S288AN
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DM74S288AN CAD Model

Description

The DM74S288AN is a 256-Bit (32 x 8) Schottky Programmable Read-Only Memory (PROM) manufactured by National Semiconductor (now Texas Instruments). It's designed for applications needing non-volatile data storage with fast access times. This PROM allows for data to be written once, making it suitable for storing firmware, look-up tables, and other fixed data in digital systems.

Applications

  • Microcontroller firmware storage
  • Look-up tables
  • Character generators
  • Code converters
  • Sequence generators

Features

  • 256-Bit (32 x 8) Memory: Stores 32 bytes of data.
  • Schottky TTL Technology: Provides faster access times compared to standard TTL.
  • Programmable: Data can be written once by blowing fuses.
  • Fast Access Time: Enables quick access to stored data.
  • TTL Logic: Compatible with other TTL devices.
  • DIP Package: Easy to use with breadboards and prototyping boards.

Benefits

  • Permanent Data Storage: Ensures data retention even when power is removed.
  • Fast Data Retrieval: Provides quick access to stored data, improving system performance.
  • Easy Programming: Simple to program using commercially available PROM programmers.
  • Reliable Operation: Offers stable performance in various environments.
  • Simple Implementation: Simplifies the design of digital systems requiring permanent data storage.

Additional Details

The DM74S288AN, utilizing Schottky TTL technology, offers improved speed performance compared to earlier PROM devices. Programming is achieved by selectively blowing internal fuses using a PROM programmer. The device has address inputs to select one of the 32 memory locations and output pins to provide the 8-bit data. It is important to note that due to its age and the availability of more modern memory solutions, the DM74S288AN is considered an END-OF-LIFE component, potentially limiting sourcing options. The supply voltage is typically 5V. The package is a 16-pin DIP (Dual In-line Package).

You May Also Be Interested in

Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess