The DP83849CVS is a robust and highly integrated single-port 10/100 Ethernet Physical Layer transceiver from Texas Instruments (formerly National Semiconductor). This PHY provides all the necessary physical layer functions to transmit and receive data over Ethernet networks. It's designed for applications requiring reliable Ethernet connectivity and low power consumption.
Applications
- Industrial automation
- Embedded systems with Ethernet connectivity
- Networked appliances
- IP phones
- Network interface cards (NICs)
Features
- 10/100 Mbps Ethernet Support: Supports both 10BASE-T and 100BASE-TX Ethernet standards.
- Auto-Negotiation: Automatically detects and configures the link speed and duplex mode.
- MII/RMII/SNI Interface: Offers flexibility in interfacing with MAC controllers using Media Independent Interface (MII), Reduced MII (RMII), or Serial Network Interface (SNI).
- Integrated Filters: Reduces external component count and improves signal integrity.
- Low Power Consumption: Designed for power-sensitive applications.
- Cable Diagnostics: Includes features for cable testing and fault detection.
Benefits
- Reliable Ethernet Connectivity: Provides a robust and reliable physical layer interface for Ethernet networks.
- Simplified System Design: Reduces the complexity of Ethernet interface design.
- Reduced Component Count: Integrated features minimize the need for external components.
- Lower Power Consumption: Enables energy-efficient Ethernet applications.
- Enhanced System Diagnostics: Cable diagnostics features assist in troubleshooting network issues.
- Flexible MAC Interface: Supports multiple MAC interface standards for wider compatibility.
Additional Details
The DP83849CVS typically comes in a surface-mount package (e.g., QFN). It requires a power supply, clock input, and connection to the Ethernet network. The datasheet contains detailed information on electrical characteristics, timing requirements, and application circuitry. It also outlines the various configuration options available through software or hardware pins. Operating temperature ranges vary based on the specific grade of the part, and can range from commercial (0°C to 70°C) to industrial (-40°C to 85°C).