EN
  • EN
  • DE

DS14C232CMX-TR

Part No DS14C232CMX-TR
Manufacturer National Semiconductor (TI)
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1180816-DS14C232CMX-TR
Categories Custom Parts
Manufacturer National Semiconductor (TI)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS14C232CMX-TR CAD Model

Description

The DS14C232CMX-TR is a dual RS-232 transceiver manufactured by National Semiconductor (now Texas Instruments). It is designed to convert TTL/CMOS logic levels to RS-232 voltage levels and vice versa, enabling communication between microcontrollers or other digital devices and RS-232 serial ports. This device includes two independent transceiver channels, each capable of transmitting and receiving data.

Applications:

  • Serial communication interfaces
  • Data acquisition systems
  • Industrial control equipment
  • Embedded systems
  • Modems and other communication devices

Features:

  • Dual RS-232 Transceivers
  • Low Power Consumption
  • Operates from a Single 3.0V to 5.5V Power Supply
  • Meets all EIA/TIA-232 Specifications
  • Small Outline Integrated Circuit (SOIC) Package
  • Data Rate up to 230 kbps

Benefits:

  • Enables reliable RS-232 communication
  • Reduces power consumption in battery-powered devices
  • Simplifies circuit design
  • Compatible with a wide range of microcontrollers and processors
  • Provides a compact and efficient solution for serial communication

Additional Details:

The DS14C232CMX-TR features internal charge pumps that generate the necessary RS-232 voltage levels from a single low-voltage power supply. This eliminates the need for external high-voltage power supplies, simplifying circuit design and reducing component count. The device includes built-in protection against electrostatic discharge (ESD), enhancing its reliability. It is commonly used in applications where a serial connection to a computer or other device is required. The DS14C232CMX-TR is often used in industrial automation, data logging, and point-of-sale systems. The device’s small size makes it suitable for space-constrained applications. The transceiver complies with all relevant EIA/TIA-232 standards, ensuring compatibility with standard RS-232 ports. The device can operate over a wide temperature range, making it suitable for harsh environments. Its low power consumption is beneficial for battery-powered applications.

The device supports data rates up to 230 kbps, which is sufficient for most serial communication applications. The DS14C232CMX-TR is a reliable and cost-effective solution for implementing RS-232 communication interfaces.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
Chilisin
Lowest to $0.0019
TDK Corporation
Lowest to $0.0244
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0335
Diodes Incorporated
ZENER DIODE SOT23 T&R 3K / Zener Diode 18 V 300 mW ±6.39% Surface Mount SOT-23-3
Lowest to $4.3657
TDK Corporation
Lowest to $0.5994
Rectron USA
DIODE ZENER 3.3V 500MW SOD-323 / Zener Diode 3.3 V 500 mW ±2% Surface Mount SOD-323
Lowest to $0.0437

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess