EN
  • EN
  • DE

CLH1005T-3N3S-S-NP

Part No CLH1005T-3N3S-S-NP
Manufacturer Chilisin
Catalog Custom Parts (B - D)
Description new, original packaged
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1107330-CLH1005T-3N3S-S-NP
Categories Custom Parts
Manufacturer Chilisin
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CLH1005T-3N3S-S-NP CAD Model

Description

The CLH1005T-3N3S-S-NP is a wire-wound ceramic chip inductor manufactured by Chilisin. It's designed for high-frequency applications requiring a compact size and excellent electrical characteristics.

Applications:

  • RF Circuits: Impedance matching, filtering, and tuning in radio frequency circuits.
  • Mobile Communications: Filters and matching networks in smartphones and other mobile devices.
  • Wireless LAN: Filters and impedance matching in WiFi modules and routers.
  • Bluetooth Applications: Used in Bluetooth modules for impedance matching and filtering.
  • High-Frequency Circuits: General purpose inductance for high frequency applications.

Features:

  • Compact Size: 1005 package (1.0mm x 0.5mm) for space-constrained applications.
  • Wire-Wound Construction: Provides a high Q factor and excellent SRF (Self-Resonant Frequency).
  • Ceramic Core: Offers stable inductance over temperature.
  • Surface Mount Technology (SMT): Facilitates automated assembly.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits:

  • Miniaturization: Allows for smaller and more compact electronic devices.
  • High Performance: High Q factor improves circuit efficiency and reduces losses.
  • Stable Inductance: Ceramic core ensures stable performance over a wide temperature range.
  • Easy Assembly: SMT design simplifies the manufacturing process.
  • Environmentally Friendly: RoHS compliance makes it suitable for environmentally conscious designs.

Technical Specifications:

  • Inductance: 3.3nH (Nanohenry)
  • Tolerance: Typically ±0.3nH or ±5% (Consult datasheet for precise tolerance).
  • Package Size: 1005 (0402 Imperial)
  • Self-Resonant Frequency (SRF): High SRF for optimal performance at high frequencies (Consult datasheet for specific SRF value).
  • DC Resistance (DCR): Low DCR for minimal power loss (Consult datasheet for specific DCR value).
  • Operating Temperature Range: Typically -55°C to +125°C (Consult datasheet for exact range).
  • Rated Current: Consult datasheet for specific current rating.

The CLH1005T-3N3S-S-NP from Chilisin is a high-performance wire-wound ceramic chip inductor suitable for various high-frequency applications. Its small size, high Q factor, and stable inductance make it an excellent choice for demanding designs. Always refer to the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Diodes Incorporated
ZENER DIODE SOD323 T&R 3K / Zener Diode 12 V 200 mW ±5.41% Surface Mount SOD-323
Lowest to $0.1456
ACX
Lowest to $0.1305
Texas Instruments
MAGNETIC SWITCH OMNIPOLAR TO92-3 / Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.4575
Nexperia USA Inc.
DIODE ZENER 20V 550MW SOD323F / Zener Diode 20 V 550 mW ±5% Surface Mount SOD-323F
Lowest to $0.2911
Panjit
Need more? Email Us
TDK Corporation
Lowest to $0.0750
CT Micro International Corporation
Lowest to $0.1571
Raltron Electronics Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
27,780+ $0.0018 $50.0040
66,670+ $0.0015 $100.0050
100,000+ $0.0015 $150.0000
142,860+ $0.0014 $200.0040
178,575+ $0.0014 $250.0050
250,000+ $0.0012 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,000 pieces
MOQ: 27780 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess