EN
  • EN
  • DE

CLH1005T-3N9S-N

Part No CLH1005T-3N9S-N
Manufacturer Yageo
Catalog Custom Parts (B - D)
Description Ind Chip Multi-Layer 3.9nH 0.3nH 100MHz 8Q-Factor Ceramic 400mA 0402 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1116958-CLH1005T-3N9S-N
Categories Custom Parts
Manufacturer Yageo
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CLH1005T-3N9S-N CAD Model

Description

The CLH1005T-3N9S-N is a wire-wound chip inductor manufactured by Yageo. It's designed for use in various electronic circuits for filtering, impedance matching, and RF applications. The '1005' likely refers to the component's dimensions (1.0mm x 0.5mm), '3N9' indicates the inductance value (3.9nH), 'S' probably designates the tolerance, and 'N' may refer to the packaging or other specific characteristics.

Applications:

  • RF Circuits: Used in radio frequency circuits for impedance matching and filtering.
  • Mobile Communication Devices: Employed in mobile phones and other wireless devices for signal processing.
  • Bluetooth Modules: Utilized in Bluetooth modules for impedance matching and signal filtering.
  • Wireless LAN (WLAN) Devices: Found in WLAN devices for impedance matching in antenna circuits.
  • High-Frequency Filters: Used in filters designed for high-frequency applications.

Features:

  • 3.9nH Inductance: Provides an inductance value of 3.9 nanohenries.
  • Wire-Wound Construction: Offers high Q-factor and excellent self-resonant frequency.
  • Small Size: Compact 1005 (1.0mm x 0.5mm) package for space-saving designs.
  • High Self-Resonant Frequency: Exhibits a high self-resonant frequency, enabling use at higher frequencies.
  • Surface Mount Device (SMD): Designed for surface mount assembly, facilitating automated production.

Benefits:

  • Effective Impedance Matching: Provides impedance matching in RF circuits, optimizing signal transfer.
  • High-Frequency Performance: Wire-wound construction and high self-resonant frequency enable use in high-frequency applications.
  • Space-Saving Design: Small package allows for dense circuit layouts, conserving board space.
  • Improved Signal Quality: Filters out unwanted noise and interference, improving signal quality.
  • Reliable Performance: Offers stable and reliable performance in demanding applications.

Additional Details:

The CLH1005T-3N9S-N chip inductor is designed for high-frequency applications where a small form factor and precise inductance value are required. Its wire-wound construction ensures a high Q-factor, which is crucial for minimizing losses in RF circuits. The component is commonly used in matching networks to maximize power transfer between different circuit stages. When selecting this inductor, it is essential to consider the current rating and the operating frequency to ensure that it meets the application requirements. Proper soldering techniques are crucial for surface mount components to ensure a reliable connection. Refer to the Yageo datasheet for detailed specifications, including tolerance, Q-factor, and self-resonant frequency.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Comchip Technology
Lowest to $0.0497
AVX Corp/Kyocera Corp
Lowest to $0.0741
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON / Buffer, ReDriver 1 Channel 3.125Gbps 8-WSON (3x3)
Lowest to $7.5750
Nexperia USA Inc.
DIODE ZENER 20V 550MW SOD323F / Zener Diode 20 V 550 mW ±5% Surface Mount SOD-323F
Lowest to $0.2911
Panjit
Need more? Email Us
Texas Instruments
12-V, 2-A LOW VOLTAGE H-BRIDGE M / Bipolar Motor Driver NMOS PWM SOT-563
Lowest to $0.8821
Diodes Incorporated
ZENER DIODE SOD323 T&R 3K / Zener Diode 12 V 200 mW ±5.41% Surface Mount SOD-323
Lowest to $0.1456
AVX Corp/Kyocera Corp
Lowest to $0.0335

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess