EN
  • EN
  • DE

DS26LS31ME/883

Part No DS26LS31ME/883
Manufacturer National Semiconductor (TI)
Catalog END - OF - LIFE
Description Quad High Speed Differential Line Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1169209-DS26LS31ME/883
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS26LS31ME/883 CAD Model

Description

The DS26LS31ME/883 is a quad differential line driver manufactured by National Semiconductor, now a part of Texas Instruments (TI). The '/883' designation indicates that this part is processed and tested to meet stringent military standards, typically MIL-STD-883, ensuring high reliability and performance in demanding environments.

Applications:

  • Military Communications Equipment: Used in secure communication systems, radios, and data links.
  • Aerospace Systems: Employed in aircraft control systems, avionics, and satellite communication.
  • Industrial Control Systems: Provides reliable data transmission in noisy industrial environments.
  • High-Speed Data Transmission: Drives differential signals over long distances in data networks.
  • Instrumentation: Used in test and measurement equipment.

Features:

  • Quad Differential Line Driver: Contains four independent differential line drivers in a single package.
  • Meets EIA Standard RS-422: Compliant with the RS-422 standard for differential data transmission.
  • High Speed: Supports high data rates for fast communication.
  • Low Power Consumption: Minimizes power dissipation in the system.
  • High Output Drive Capability: Can drive heavily loaded transmission lines.
  • Wide Common-Mode Voltage Range: Operates over a wide range of common-mode voltages.
  • Military Temperature Range: Operates over a wide temperature range, suitable for military applications.
  • MIL-STD-883 Compliant: Processed and tested to meet stringent military standards.

Benefits:

  • Reliable Data Transmission: Differential signaling provides high noise immunity and minimizes data errors.
  • Long-Distance Communication: Can drive signals over long distances without significant signal degradation.
  • High Performance: Supports high data rates for fast communication.
  • Low Power Consumption: Minimizes power dissipation, extending battery life in portable applications.
  • Robust Operation: MIL-STD-883 compliance ensures reliable operation in harsh environments.

The DS26LS31ME/883 is typically used with a complementary differential line receiver, such as the DS26LS32, to create a complete differential communication system. The datasheet provides detailed specifications on electrical characteristics, timing parameters, and application guidelines. Given the 'END-OF-LIFE' status, finding replacement parts may be necessary for new designs, potentially involving newer, pin-compatible devices from TI or other manufacturers.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.3384
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.0205 $88.0410
4+ $36.1192 $144.4768
5+ $34.9907 $174.9535
7+ $33.8623 $237.0361
9+ $32.7339 $294.6051
12+ $29.3474 $352.1688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess