EN
  • EN
  • DE

DS26LS31MJ

Part No DS26LS31MJ
Manufacturer National Semiconductor (TI)
Catalog END - OF - LIFE
Description QUAD HIGH SPEED DIFFERENTIAL LINE DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1169210-DS26LS31MJ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS26LS31MJ CAD Model

Description

The DS26LS31MJ is a high-speed quad differential line driver designed for applications meeting EIA standard RS-422. Manufactured by National Semiconductor (now Texas Instruments), this device is specifically engineered to transmit balanced digital data over twisted-pair cables or backplanes at rates up to several megabits per second. Being an end-of-life product, it is typically used in legacy systems or specialized applications requiring its unique characteristics.

Applications:

  • RS-422 Communication Systems
  • Industrial Control Networks
  • Data Acquisition Systems
  • Computer Peripheral Interfaces
  • Line Drivers for Balanced Data Transmission

Features:

  • Quad Differential Line Driver: Contains four independent drivers in a single package.
  • RS-422 Compliant: Meets the electrical specifications of the RS-422 standard.
  • High-Speed Operation: Supports data rates up to several megabits per second.
  • Single 5V Supply: Operates from a single 5V power supply.
  • TTL Compatible Inputs: Compatible with standard TTL logic levels.
  • High Output Drive Capability: Provides sufficient current to drive terminated transmission lines.

Benefits:

  • Reliable Data Transmission: Ensures reliable data transmission over long distances and noisy environments.
  • Improved Signal Integrity: Differential signaling reduces the effects of common-mode noise.
  • Increased Data Rates: Supports high-speed data transmission for demanding applications.
  • Simplified System Design: Single 5V supply simplifies power supply requirements.
  • Easy Integration: TTL compatible inputs allow for easy integration with standard logic circuits.

Additional Details:

The DS26LS31MJ is available in a variety of packages, including ceramic DIP and surface-mount options, suitable for different assembly requirements. It's crucial to consult the official datasheet for detailed electrical characteristics, timing specifications, and application guidelines to ensure correct usage. Given its end-of-life status, sourcing this component might require contacting specialized distributors or utilizing remaining stock.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.5523 $73.1046
3+ $34.2389 $102.7167
5+ $33.0821 $165.4105
7+ $30.7687 $215.3809
9+ $29.6120 $266.5080
11+ $28.4553 $313.0083
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess